Littelfuse Inc. SB5032-211-0
Littelfuse Inc. SB5032-211-0
feed

Littelfuse Inc. SB5032-211-0

Manufacturer No:

SB5032-211-0

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-SB5032-211-0

Package:

285.6 mm x 244.3 mm x 119.6 mm

ECAD Model:

Description:

GROUND FAULT CIRCUIT INTERRUPTER

Quantity:

Unit Price: $1,930.824677

Ext Price: $1,930.82

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 953

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,930.824677

    $1,930.82

  • 10

    $1,867.335278

    $18,673.35

  • 25

    $1,854.354794

    $46,358.87

  • 50

    $1,841.464542

    $92,073.23

  • 100

    $1,803.589170

    $180,358.92

  • 500

    $1,674.641755

    $837,320.88

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SB5032-211-0 information

Specifications
Littelfuse Inc. SB5032-211-0 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. SB5032-211-0.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    285.6 mm x 244.3 mm x 119.6 mm
  • Mfr
    Littelfuse Inc.
  • Package
    Bulk
  • Product Status
    Active
  • Voltage, Rating
    480 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 40 C
  • Minimum Operating Temperature
    - 35 C
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Approvals
    UL
  • Mounting Styles
    Panel Mount
  • Manufacturer
    Littelfuse
  • Brand
    Littelfuse
  • Tradename
    Shock Block
  • RoHS
    Details
  • For Use With
    SB5000
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SB5000
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Type
    Outlet Box
  • Subcategory
    Surge Suppressors
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    32 A
  • Specifications

    a measure of a material's ability to?conduct heat.?

    480V
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Industrial Protection Devices
  • Product Category

    a particular group of related products.

    Surge Suppressors
  • Width
    244.3 mm
  • Height
    119.6 mm
  • Length
    285.6 mm
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL 943C
0 Similar Products Remaining
SB5032-211-0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SB5032-211-0" in Littelfuse Inc. SB5032-211-0.
  • Part Number
  • Manufacturer
  • Package
  • Description