Littelfuse Inc. V130LT20APX2855
Littelfuse Inc. V130LT20APX2855
feed

Littelfuse Inc. V130LT20APX2855

Manufacturer No:

V130LT20APX2855

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-V130LT20APX2855

Package:

Disc 20mm

ECAD Model:

Description:

VARISTOR 205V 6.5KA DISC 20MM

Quantity:

Unit Price: $0.418217

Ext Price: $0.42

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 45

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.418217

    $0.42

  • 10

    $0.394544

    $3.95

  • 100

    $0.372212

    $37.22

  • 500

    $0.351143

    $175.57

  • 1000

    $0.331267

    $331.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
V130LT20APX2855 information

Specifications
Documents & Media
Littelfuse Inc. V130LT20APX2855 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. V130LT20APX2855.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Disc 20mm
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WIRE
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LT
  • Published
    2014
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    no
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn) - with Nickel (Ni) barrier
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8533.40.40.00
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    VARISTOR
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Number of Circuits
    1
  • Max Voltage Rating (AC)

    The parameter "Max Voltage Rating (AC)" in electronic components refers to the maximum alternating current (AC) voltage that the component can safely handle without being damaged. This rating is important for ensuring the component's longevity and reliability in a circuit. Exceeding the maximum voltage rating can lead to overheating, breakdown, or even permanent damage to the component. It is crucial to select components with voltage ratings that are suitable for the intended application to prevent malfunctions or safety hazards in the circuit.

    130V
  • Terminal Placement

    Terminal Placement in electronic components refers to the physical location of the terminals or connection points on the component where external electrical connections are made. The placement of terminals is crucial for ensuring proper connectivity and functionality of the component within a circuit. It is important to consider factors such as spacing, orientation, and accessibility of terminals to facilitate easy installation and maintenance. Proper terminal placement also helps in reducing the risk of short circuits or other electrical issues. Overall, terminal placement plays a significant role in the design and usability of electronic components.

    RADIAL
  • Max Voltage Rating (DC)

    The parameter "Max Voltage Rating (DC)" in electronic components refers to the maximum direct current (DC) voltage that the component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. Exceeding the maximum voltage rating can lead to breakdown or failure of the component, potentially causing damage to the entire circuit. It is important to carefully consider and adhere to the specified max voltage rating when designing or working with electronic circuits to prevent any potential risks or malfunctions.

    175V
  • Max Surge Current

    Surge current is a peak non repetitive current. Maximum (peak or surge) forward current = IFSM or if(surge), the maximum peak amount of current the diode is able to conduct in forward bias mode.

    6.5kA
  • Capacitance @ Frequency

    Capacitance @ Frequency refers to the value of capacitance that a capacitor exhibits when subjected to an alternating current (AC) signal at a specific frequency. This parameter highlights how the capacitor's behavior changes with frequency, as capacitance can vary due to effects like equivalent series resistance (ESR) and loss factors. Typically measured in microfarads (µF) or picofarads (pF), this value is crucial for applications involving signal coupling, filtering, and timing where AC signals are prevalent. Understanding capacitance at different frequencies helps in selecting the right capacitor for specific circuit functions.

    1900pF @ 1MHz
  • Varistor Voltage (Max)

    The parameter "Varistor Voltage (Max)" refers to the maximum voltage that a varistor can withstand without breaking down. A varistor is a type of electronic component that is used to protect circuits from overvoltage conditions by rapidly changing its resistance in response to voltage fluctuations. When the voltage across a varistor exceeds its maximum rating, it will conduct current and dissipate the excess energy as heat, thereby protecting the circuit. It is important to select a varistor with a maximum voltage rating that is higher than the expected operating voltage to ensure reliable protection against overvoltage events.

    225.5V
  • Energy

    In electronic components, "Energy" refers to the amount of electrical power consumed or stored by the component during operation. It is a crucial parameter that determines the efficiency and performance of the component. Energy consumption is typically measured in units such as watt-hours (Wh) or joules (J), while energy storage is often quantified in terms of capacitance or battery capacity. Understanding the energy characteristics of electronic components is essential for designing efficient and reliable electronic systems.

    70J
  • Varistor Voltage (Min)

    Varistor Voltage (Min) is the minimum voltage at which a varistor begins to conduct significantly and clamp voltage spikes. It is a critical parameter as it indicates the threshold for the protective action of the varistor. When the voltage exceeds this level, the varistor transitions from a high-resistance state to a low-resistance state, providing a path to divert excess current. This feature helps protect electronic circuits from transient voltage surges.

    184.5V
  • Varistor Voltage (Typ)

    The parameter "Varistor Voltage (Typ)" in electronic components refers to the typical voltage at which a varistor begins to conduct significantly. A varistor is a type of voltage-dependent resistor that is commonly used to protect electronic circuits from voltage spikes and surges. When the voltage across a varistor exceeds its varistor voltage, the device starts to conduct and shunt the excess voltage to protect the circuit. The "Typ" designation indicates that the specified voltage is a typical value, and actual varistor voltages may vary slightly within a specified range. Understanding the varistor voltage is crucial for selecting the appropriate varistor for a given application to ensure effective protection against voltage transients.

    205V
  • Maximum AC Volts

    Maximum AC Volts is a parameter that specifies the maximum voltage level that an electronic component can safely handle when operating with an alternating current (AC) input. This parameter is crucial for ensuring the component's reliability and longevity, as exceeding the maximum AC voltage can lead to damage or failure. It is typically expressed in volts and is determined through testing and analysis of the component's electrical characteristics. Designers and engineers must carefully consider the maximum AC volts rating when selecting components for a circuit to prevent overloading and potential hazards.

    130V
  • Varistor Voltage

    A varistor is an electronic component that is used to protect circuits from overvoltage conditions. The varistor voltage, also known as the "clamping voltage" or "breakdown voltage," is the voltage level at which the varistor begins to conduct significantly and divert excess current away from the circuit. When the voltage across the varistor exceeds its varistor voltage, the varistor's resistance decreases rapidly, allowing it to absorb the excess energy and protect the circuit components. Varistor voltage is an important parameter to consider when selecting a varistor for a specific application, as it determines the level of overvoltage protection provided by the component.

    205V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. V130LT20APX2855.
V130LT20APX2855 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "V130LT20APX2855" in Littelfuse Inc. V130LT20APX2855.
  • Part Number
  • Manufacturer
  • Package
  • Description