Lumberg Automation ASB2-RKMV 3-224/0.3 M
Lumberg Automation ASB2-RKMV 3-224/0.3 M
feed

Lumberg Automation ASB2-RKMV 3-224/0.3 M

Manufacturer No:

ASB2-RKMV 3-224/0.3 M

Manufacturer:

Lumberg Automation

Utmel No:

1497-ASB2-RKMV 3-224/0.3 M

Package:

-

ECAD Model:

Description:

ASB-2-RKMV-3-224-0.3M - Lumberg ASB 2-RKMV 3-224/0.3M
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
ASB2-RKMV 3-224/0.3 M information

Specifications
Lumberg Automation ASB2-RKMV 3-224/0.3 M technical specifications, attributes, parameters and parts with similar specifications to Lumberg Automation ASB2-RKMV 3-224/0.3 M.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Number of Outlets
    None
  • Manufacturer Part Number
    P-Q9(4)Q10Q17-K3RX
  • Manufacturer
    Grace Technologies
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Part # Aliases
    43501
  • Brand
    Lumberg Automation
  • RoHS
    Details
  • Subcategory
    Cable Assemblies
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Sensor Cables / Actuator Cables
  • Product Category

    a particular group of related products.

    Sensor Cables / Actuator Cables
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining