Luminus Devices CXM-9-30-90-36-AA44-F5-3
Luminus Devices CXM-9-30-90-36-AA44-F5-3
feed

Luminus Devices CXM-9-30-90-36-AA44-F5-3

Manufacturer No:

CXM-9-30-90-36-AA44-F5-3

Manufacturer:

Luminus Devices

Utmel No:

1500-CXM-9-30-90-36-AA44-F5-3

Package:

-

ECAD Model:

Description:

High Power LEDs - White

Quantity:

Unit Price: $4.066089

Ext Price: $4.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 47

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.066089

    $4.07

  • 10

    $3.835933

    $38.36

  • 100

    $3.618805

    $361.88

  • 500

    $3.413967

    $1,706.98

  • 1000

    $3.220724

    $3,220.72

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CXM-9-30-90-36-AA44-F5-3 information

Specifications
Luminus Devices CXM-9-30-90-36-AA44-F5-3 technical specifications, attributes, parameters and parts with similar specifications to Luminus Devices CXM-9-30-90-36-AA44-F5-3.
  • Type
    Parameter
  • RoHS
    Details
  • Color Rendering Index - CRI
    90
  • LED Size
    15 mm x 15 mm x 1.37 mm
  • Factory Pack QuantityFactory Pack Quantity
    300
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Sensus Series Gen 4
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Vf - Forward Voltage

    In electronic components, "Vf - Forward Voltage" refers to the voltage required for current to flow through a diode or LED in the forward direction. It is the minimum voltage needed to overcome the barrier potential at the junction of the diode, allowing current to pass through. The forward voltage drop is typically specified in datasheets and is an important parameter to consider when designing circuits using diodes or LEDs. Understanding the forward voltage helps in selecting the appropriate components and ensuring proper operation of the circuit.

    34 V
0 Similar Products Remaining
CXM-9-30-90-36-AA44-F5-3 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CXM-9-30-90-36-AA44-F5-3" in Luminus Devices CXM-9-30-90-36-AA44-F5-3.
  • Part Number
  • Manufacturer
  • Package
  • Description