Maxim Integrated MAX2472EVKIT
Maxim Integrated MAX2472EVKIT
feed

Maxim Integrated MAX2472EVKIT

Manufacturer No:

MAX2472EVKIT

Manufacturer:

Maxim Integrated

Utmel No:

1551-MAX2472EVKIT

Package:

-

Datasheet:

MAX2472/73

ECAD Model:

Description:

Amplifier Board(s) 500MHz~2.5GHz

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX2472EVKIT information

Specifications
Documents & Media
Product Details
Product Comparison
Maxim Integrated MAX2472EVKIT technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated MAX2472EVKIT.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    1999
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Amplifier
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    500MHz~2.5GHz
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

Product Description: MAX2472EVKIT RF Amplifier Evaluation Kit

1. Description

The MAX2472EVKIT is an RF amplifier evaluation kit designed by Maxim Integrated, specifically tailored for RF/IF and RFID applications. This kit serves as a comprehensive tool for evaluating and developing RF amplifier circuits, providing engineers with a robust platform to test and optimize their designs. The kit includes a board(s) that are non-RoHS compliant, indicating they may contain lead or other restricted substances.

2. Features

  • RF Amplifier Evaluation: The MAX2472EVKIT is equipped with an RF amplifier that operates within the frequency range of 500 MHz to 2.5 GHz, making it versatile for various RF applications.
  • Evaluation Kit: This kit is specifically designed as an evaluation tool, allowing users to test and develop their RF amplifier circuits efficiently.
  • Supplied Contents: The kit includes one or more boards, which are essential for setting up and running experiments.
  • Active Part Status: The MAX2472EVKIT remains an active part, ensuring continued support and availability from the manufacturer.

3. Applications

The MAX2472EVKIT is primarily suited for: - RF Development: Ideal for developing and testing RF amplifier circuits in various applications such as wireless communication systems, radar systems, and other high-frequency devices. - Evaluation and Testing: Useful in evaluating the performance of RF amplifiers under different conditions, helping engineers to optimize their designs for better efficiency and reliability.

Secondary applications include: - Prototyping: Can be used in prototyping stages of RF projects where quick testing and iteration are crucial. - Education: A valuable resource in educational settings where students can learn about RF amplifiers and their applications.

4. Alternative Parts

While there are no direct alternative parts listed for the MAX2472EVKIT, users may consider other RF amplifier evaluation kits from different manufacturers that offer similar functionality within the same frequency range. Some examples include: - ADL5602-EVALZ: An evaluation kit from Analog Devices designed for RF amplifiers with similar frequency capabilities. - HMC436LP5E-EVAL: An evaluation kit from Analog Devices that offers a range of RF amplifiers suitable for various applications.

5. Embedded Modules

The MAX2472EVKIT is not typically used as an embedded module within larger systems but rather as a standalone evaluation tool. However, its components can be integrated into more complex systems such as: - Wireless Communication Systems: The RF amplifier board can be integrated into wireless communication systems like Wi-Fi routers or cellular base stations. - Radar Systems: The kit's components can be used in radar systems where high-frequency amplification is necessary.

In summary, the MAX2472EVKIT is a powerful tool for engineers working on RF amplifier projects, offering a comprehensive evaluation platform with robust performance across a wide frequency range.

The three parts on the right have similar specifications to Maxim Integrated & MAX2472EVKIT.
MAX2472EVKIT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MAX2472EVKIT" in Maxim Integrated MAX2472EVKIT.
  • Part Number
  • Manufacturer
  • Package
  • Description