MEAN WELL LOP-300-27
MEAN WELL LOP-300-27
feed

MEAN WELL LOP-300-27

Manufacturer No:

LOP-300-27

Manufacturer:

MEAN WELL

Utmel No:

1564-LOP-300-27

Package:

-

ECAD Model:

Description:

Power supply: switching;open;300W;OUT: 1;Uout: 27VDC;-40÷80°C

Quantity:

Unit Price: $34.144941

Ext Price: $34.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $34.144941

    $34.14

  • 10

    $32.212208

    $322.12

  • 100

    $30.388876

    $3,038.89

  • 500

    $28.668751

    $14,334.38

  • 1000

    $27.045991

    $27,045.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LOP-300-27 information

Specifications
MEAN WELL LOP-300-27 technical specifications, attributes, parameters and parts with similar specifications to MEAN WELL LOP-300-27.
  • Type
    Parameter
  • Type of power supply
    switching
  • Kind of power supply
    open
  • Manufacturer series
    LOP-300
  • Additional functions
    auxiliary DC output 12V/500mA
  • Gross weight
    210g
  • Certificates
    RoHS compliant
  • Operating temperature
    -40...80°C
  • Number of outputs
    1
  • Efficiency

    Efficiency in electronic components refers to the ratio of useful output energy or power to the input energy or power. It is a measure of how effectively a component converts input energy into output energy without wasting any energy in the process. Higher efficiency indicates that the component is more effective in performing its intended function while minimizing energy losses. Efficiency is an important parameter in electronic components such as power supplies, amplifiers, and motors, as it directly impacts the overall performance and energy consumption of the system. Manufacturers often specify the efficiency rating of their components to help users understand how efficiently the component operates under different conditions.

    93%
  • Output voltage
    27V DC
  • Power

    Power in electronic components refers to the rate at which electrical energy is transferred or converted by a device. It is typically measured in watts and can be calculated using the formula Power equals voltage multiplied by current. In circuits, power can represent the energy consumed by devices such as resistors, or the energy output by sources like batteries. Understanding power is crucial for ensuring components operate within safe limits and for designing efficient electronic systems.

    300W
  • Output voltage range
    25.6...28.4V DC
0 Similar Products Remaining