MEAN WELL USA Inc. ELG-75-C1050-3Y
MEAN WELL USA Inc. ELG-75-C1050-3Y
feed

MEAN WELL USA Inc. ELG-75-C1050-3Y

Manufacturer No:

ELG-75-C1050-3Y

Manufacturer:

MEAN WELL USA Inc.

Utmel No:

1564-ELG-75-C1050-3Y

Package:

-

ECAD Model:

Description:

LED CC AC/DC DRIVER 75W

Quantity:

Unit Price: $26.960528

Ext Price: $26.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 35

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $26.960528

    $26.96

  • 10

    $25.434460

    $254.34

  • 100

    $23.994774

    $2,399.48

  • 500

    $22.636579

    $11,318.29

  • 1000

    $21.355263

    $21,355.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ELG-75-C1050-3Y information

Specifications
Documents & Media
MEAN WELL USA Inc. ELG-75-C1050-3Y technical specifications, attributes, parameters and parts with similar specifications to MEAN WELL USA Inc. ELG-75-C1050-3Y.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Number of Outputs
    1
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    71V
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    1.05A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for MEAN WELL USA Inc. ELG-75-C1050-3Y.
ELG-75-C1050-3Y Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ELG-75-C1050-3Y" in MEAN WELL USA Inc. ELG-75-C1050-3Y.
  • Part Number
  • Manufacturer
  • Package
  • Description