MG Chemicals 9200-50ML
MG Chemicals 9200-50ML
feed

MG Chemicals 9200-50ML

Manufacturer No:

9200-50ML

Manufacturer:

MG Chemicals

Utmel No:

1599-9200-50ML

Package:

-

Datasheet:

9200 Series

ECAD Model:

Description:

STRUCTURAL EPOXY ADHESIVE

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
9200-50ML information

Specifications
Documents & Media
Product Details
MG Chemicals 9200-50ML technical specifications, attributes, parameters and parts with similar specifications to MG Chemicals 9200-50ML.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    103g
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    9200
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Epoxy, 2 Part
  • Shelf Life

    Shelf life in electronic components refers to the duration that a component can remain in storage under recommended conditions without significant degradation in its performance or reliability. It is an important factor for manufacturers and users, as prolonged storage may lead to changes in the material properties or functionality of the component. Typically, shelf life is specified for components such as capacitors, resistors, and semiconductors to ensure they perform as intended when implemented in electronic systems. Proper storage conditions, including temperature and humidity control, are crucial to preserving the shelf life of electronic components.

    36 Months
  • Storage/Refrigeration Temperature

    The parameter "Storage/Refrigeration Temperature" in electronic components refers to the recommended temperature range at which the components should be stored to maintain their integrity and functionality. This parameter indicates the temperature limits within which the components can be safely stored without risking damage or degradation. Storage temperature is crucial for preserving the performance and reliability of electronic components over time, especially for sensitive components such as integrated circuits and semiconductors. Refrigeration temperature may be specified for certain components that require lower temperatures to prevent degradation or prolong shelf life. It is important to adhere to the recommended storage/refrigeration temperature guidelines to ensure the longevity and proper functioning of electronic components.

    61°F~81°F 16°C~27°C
0 Similar Products Remaining
Download datasheets and manufacturer documentation for MG Chemicals 9200-50ML.

Product Description

1. Description

The MG Chemicals 9200-50ML is a high-quality, two-part epoxy adhesive designed for a wide range of applications. This product is part of the 9200 series, known for its reliability and durability. The 9200-50ML epoxy adhesive is formulated to provide strong bonding properties, making it ideal for various industrial and DIY projects.

2. Features

  • Two-Part Epoxy: The 9200-50ML is a two-part epoxy adhesive, which means it consists of two components that need to be mixed together before application. This ensures a consistent and high-quality bond.
  • High Bond Strength: This epoxy adhesive offers excellent bonding properties, making it suitable for applications requiring strong and durable joints.
  • Versatile Use: The 9200-50ML can be used in various settings, including industrial manufacturing, automotive repair, electronics assembly, and DIY projects.
  • Moisture Insensitive: With a moisture sensitivity level (MSL) of "Not Applicable," this product can be used in environments where moisture is present without compromising its performance.
  • Shelf Life: The adhesive has a shelf life of 36 months when stored properly within the recommended temperature range (61°F ~ 81°F or 16°C ~ 27°C).

3. Applications

The primary applications of the MG Chemicals 9200-50ML epoxy adhesive include:

  • Industrial Manufacturing: For bonding metal, plastic, and other materials in industrial settings.
  • Automotive Repair: To repair and reinforce automotive parts such as engine components, body panels, and electrical systems.
  • Electronics Assembly: For bonding electronic components like PCBs (Printed Circuit Boards), connectors, and other electrical parts.
  • DIY Projects: Suitable for various DIY projects requiring strong adhesion such as crafting, woodworking, and home repairs.

Secondary applications include:

  • Aerospace Industry: For bonding critical components in aerospace applications where high strength and reliability are essential.
  • Medical Devices: In medical device manufacturing where biocompatibility and durability are crucial.

4. Alternative Parts

If you are looking for alternative parts with similar characteristics:

  • MG Chemicals 9200-25ML: A smaller volume version of the same two-part epoxy adhesive.
  • MG Chemicals 9200-100ML: A larger volume version suitable for bulk applications.

5. Embedded Modules

The MG Chemicals 9200-50ML epoxy adhesive is commonly used in various embedded modules including:

  • PCB Assemblies: To bond PCBs to heat sinks or other components.
  • Sensor Mounting: For securing sensors in place within electronic devices.
  • Mechanical Assemblies: In mechanical assemblies requiring strong bonding between different materials.

This product is an excellent choice for anyone needing a reliable two-part epoxy adhesive with high bonding strength and versatility in various applications.