Microchip A3PE3000-FG896IX3
Microchip A3PE3000-FG896IX3
feed

Microchip A3PE3000-FG896IX3

Manufacturer No:

A3PE3000-FG896IX3

Manufacturer:

Microchip

Utmel No:

1610-A3PE3000-FG896IX3

Package:

-

ECAD Model:

Description:

ACLA3PE3000-FG896IX3 (Alt: A3PE3000-FG896IX3)
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
A3PE3000-FG896IX3 information

Specifications
Microchip A3PE3000-FG896IX3 technical specifications, attributes, parameters and parts with similar specifications to Microchip A3PE3000-FG896IX3.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Number of Outlets
    (2) GFCI
  • Manufacturer Part Number
    P-Q7Q29-K3RF3
  • Manufacturer
    Grace Technologies
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining