Microchip Technology DSC6003HI2A-000.0000
Microchip Technology DSC6003HI2A-000.0000
feed

Microchip Technology DSC6003HI2A-000.0000

Manufacturer No:

DSC6003HI2A-000.0000

Utmel No:

1610-DSC6003HI2A-000.0000

Package:

-

ECAD Model:

Description:

Oscillator MEMS 1MHz to 80MHz ±25ppm (Stability) CMOS 1.8V/2.5V/3.3V Automotive 4-Pin VFLGA SMD Bag

Quantity:

Unit Price: $3.351564

Ext Price: $3.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 22

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.351564

    $3.35

  • 10

    $3.161853

    $31.62

  • 100

    $2.982880

    $298.29

  • 500

    $2.814038

    $1,407.02

  • 1000

    $2.654753

    $2,654.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DSC6003HI2A-000.0000 information

Specifications
Documents & Media
Microchip Technology DSC6003HI2A-000.0000 technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology DSC6003HI2A-000.0000.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • ECCN (US)
    EAR99
  • Standard Frequency (MHz)
    1 to 80
  • Frequency Stability (ppm)
    ±25
  • Frequency Aging (ppm/Year)
    ±5 (1st)
  • Minimum Operating Supply Voltage (V)
    1.71
  • Maximum Operating Supply Voltage (V)
    3.63
  • Typical Operating Supply Voltage (V)
    2.5|1.8|3.3
  • Minimum Operating Temperature (°C)
    -40
  • Maximum Operating Temperature (°C)
    85
  • Supplier Temperature Grade
    Industrial
  • Standard Package Name
    LGA
  • Supplier Package
    VFLGA
  • Mounting
    Surface Mount
  • Package Height
    0.82
  • Package Length
    1.6
  • Package Width
    1.2
  • PCB changed
    4
  • Lead Shape
    No Lead
  • Rohs Code
    Yes
  • Manufacturer Part Number
    DSC6003HI2A-000.0000
  • Manufacturer
    Microchip Technology Inc
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    MICROCHIP TECHNOLOGY INC
  • Risk Rank
    5.47
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    LTB
  • Type
    Programmable Clock Oscillator
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Pin Count

    a count of all of the component leads (or pins)

    4
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    CMOS
  • Output Level

    The "Output Level" parameter in electronic components refers to the strength or magnitude of the signal that is produced at the output of the component. It indicates the amplitude or intensity of the signal that is being generated or transmitted by the component. The output level is typically measured in units such as volts, decibels, or percentage of full scale, depending on the type of component and the specific application. Understanding the output level is important for ensuring that the signal is at the appropriate level for the intended use, such as driving another component or being processed by a system.

    CMOS
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology DSC6003HI2A-000.0000.