Microchip Technology DSC8121CL5T
Microchip Technology DSC8121CL5T
feed

Microchip Technology DSC8121CL5T

Manufacturer No:

DSC8121CL5T

Utmel No:

1610-DSC8121CL5T

Package:

6-SMD, No Lead

ECAD Model:

Description:

MEMS OSC PROG BLANK 10MHZ-170MHZ

Quantity:

Unit Price: $3.963554

Ext Price: $3.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.963554

    $3.96

  • 10

    $3.739202

    $37.39

  • 100

    $3.527549

    $352.75

  • 500

    $3.327876

    $1,663.94

  • 1000

    $3.139506

    $3,139.51

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DSC8121CL5T information

Specifications
Documents & Media
Product Details
Microchip Technology DSC8121CL5T technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology DSC8121CL5T.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    6-SMD, No Lead
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DSC8121
  • Published
    2009
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.098W 3.20mmx2.50mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    XO (Standard)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.25V~3.6V
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±10ppm
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    CMOS
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Enable/Disable
  • Base Resonator

    Base resonator is a component used in electronic circuits to establish a specific resonant frequency. It typically consists of a combination of inductors and capacitors that create a resonant LC circuit. The primary function of a base resonator is to filter signals, allowing certain frequencies to pass while attenuating others. This makes it essential in applications like radio transmitters and receivers where precise frequency selection is critical.

    MEMS
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    35mA
  • Current - Supply (Disable) (Max)

    The parameter "Current - Supply (Disable) (Max)" refers to the maximum current that an electronic component will draw from the supply when it is in a disabled or inactive state. This parameter is critical for power management, as it helps designers understand the power consumption of the component when it is not performing its primary function. Lower values for this parameter are generally preferred in battery-powered or energy-sensitive applications to minimize power waste.

    22mA
  • Programmable Type

    These include Field Programmable Logic Devices (FPGAs), Complex Programmable Logic Devices (CPLD) and Programmable Logic Devices (PLD, PLA, PAL, GAL). There are also devices that are the analog equivalent of these called field programmable analog arrays.

    Blank (User Must Program)
  • Available Frequency Range

    The "Available Frequency Range" parameter in electronic components refers to the range of frequencies within which the component can effectively operate or function. It indicates the minimum and maximum frequencies at which the component can reliably perform its intended function. This parameter is crucial for determining the compatibility of the component with the desired application or system, as operating outside of the specified frequency range may result in performance issues or even component failure. Designers and engineers must consider the available frequency range when selecting components to ensure proper functionality and optimal performance of the overall system.

    10MHz~170MHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.035 0.90mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology DSC8121CL5T.

Product Description: DSC8121CL5T Programmable Oscillator

Description

The DSC8121CL5T is a programmable oscillator from Microchip Technology, designed to provide high-frequency stability and versatility in various electronic applications. This MEMS-based oscillator is part of the DSC8121 series and offers a wide frequency range of 10 MHz to 170 MHz, making it suitable for a wide range of applications.

Features

  • Frequency Range: The DSC8121CL5T operates within a broad frequency range of 10 MHz to 170 MHz, catering to diverse application requirements.
  • Frequency Stability: With a frequency stability of ±10 ppm, this oscillator ensures reliable operation and minimal drift over temperature.
  • Enable/Disable Function: The oscillator features an enable/disable function, allowing for precise control over its operation.
  • Low Power Consumption: It consumes a maximum supply current of 35 mA and a disable supply current of 22 mA, making it energy-efficient.
  • Operating Temperature: The oscillator can operate within a wide temperature range of -40°C to 105°C, ensuring robust performance in various environments.
  • Mounting Type: Available in a surface mount package (6-SMD, No Lead), it is easy to integrate into modern PCB designs.
  • Output Type: The oscillator provides a CMOS output, compatible with most digital circuits.
  • RoHS Compliance: The DSC8121CL5T is ROHS3 compliant, ensuring environmental sustainability.

Applications

  1. Primary Applications:
  2. Communication Systems: The wide frequency range and high stability make it ideal for use in communication systems such as cellular networks, Wi-Fi routers, and other wireless communication devices.
  3. Industrial Control Systems: Its reliability and programmability make it suitable for industrial control systems where precise timing is crucial.

  4. Secondary Applications:

  5. Medical Devices: The DSC8121CL5T can be used in medical devices requiring precise timing such as pacemakers or other life-critical equipment.
  6. Automotive Electronics: Its robust operation over a wide temperature range makes it suitable for automotive applications including infotainment systems and safety features.

Alternative Parts

For users looking for alternative parts with similar specifications, some options include: - The DSC8121CL5T is part of the DSC8121 series; other models within this series may offer slightly different specifications but similar functionality. - Other programmable oscillators from Microchip Technology such as the DSC8121CL5T's variants or other manufacturers' products like those from NXP or Texas Instruments.

Embedded Modules

The DSC8121CL5T is commonly used in various embedded modules due to its versatility and reliability: - Microcontroller Boards: It is often integrated into microcontroller boards like those based on PIC microcontrollers from Microchip Technology. - System-on-Chip (SoC) Designs: Its programmable nature makes it a good fit for SoC designs where customization is required.

In summary, the DSC8121CL5T programmable oscillator offers a robust solution for high-frequency applications requiring precise timing and reliability. Its wide frequency range, low power consumption, and programmable functionality make it an excellent choice across various industries including communication systems, industrial control systems, medical devices, and automotive electronics.