Micro Plastics 0350013375XM225
Micro Plastics 0350013375XM225
feed

Micro Plastics 0350013375XM225

Manufacturer No:

0350013375XM225

Manufacturer:

Micro Plastics

Utmel No:

3009-0350013375XM225

Package:

-

ECAD Model:

Description:

Hex Bolt
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
0350013375XM225 information

Specifications
Micro Plastics 0350013375XM225 technical specifications, attributes, parameters and parts with similar specifications to Micro Plastics 0350013375XM225.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    40% Glassfilled Polyurethane
  • Type
    Hex Head Cap Headstyles
  • Color
    Natural-Grey
  • Length (in)
    3-3/4
0 Similar Products Remaining