Micro Plastics 16M04090080B
Micro Plastics 16M04090080B
feed

Micro Plastics 16M04090080B

Manufacturer No:

16M04090080B

Manufacturer:

Micro Plastics

Utmel No:

3009-16M04090080B

Package:

-

ECAD Model:

Description:

Flat Washer
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
16M04090080B information

Specifications
Micro Plastics 16M04090080B technical specifications, attributes, parameters and parts with similar specifications to Micro Plastics 16M04090080B.
  • Type
    Parameter
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Round
  • Package Quantity

    Package Quantity in electronic components refers to the number of individual components contained within a single package or unit. This measurement is crucial for inventory management and purchasing, as it affects how components are ordered and utilized in manufacturing. Knowing the package quantity helps engineers and buyers determine the cost-effectiveness and suitability of components for their specific applications.

    1000
  • Thickness (mm)
    0.8 mm
  • Type
    Flat Washer
  • Color
    Black
0 Similar Products Remaining
16M04090080B Relevant information