

Mini-Circuits ADT16-6
Manufacturer No:
ADT16-6
Tiny WHSLManufacturer:
Utmel No:
1642-ADT16-6
Package:
6-SMD, Flat Leads
Description:
1:16 CORE & WIRE TRANSFORMER
Quantity:
Unit Price: $6.527167
Ext Price: $6.53
Delivery:





Payment:











In Stock : 5
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$6.527167
$6.53
10
$6.157704
$61.58
100
$5.809155
$580.92
500
$5.480335
$2,740.17
1000
$5.170127
$5,170.13
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
6-SMD, Flat Leads - Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - MfrMini-Circuits
- PackageTape & Reel (TR)
- Product StatusActive
- Impedance-Unbalanced/Balanced1:16
- Return Loss (Min)6.87dB
- Factory Pack QuantityFactory Pack Quantity1000
- ManufacturerMini-Circuits
- BrandMini-Circuits
- RoHSDetails
- Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
- - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
MouseReel - SubcategoryTransformers
- Product Type
a group of products which fulfill a similar need for a market segment or market as a whole.
Audio & Signal Transformers - Frequency Range
A continuous range or spectrum of frequencies that extends from one limiting frequency to another.
250kHz ~ 105MHz - Insertion Loss (Max)
Insertion Loss (Max) is a parameter used to measure the amount of signal loss that occurs when a component is inserted into a circuit. It is typically expressed in decibels (dB) and represents the maximum amount of signal attenuation that can be expected when the component is in use. A higher insertion loss value indicates greater signal loss, which can impact the overall performance of the circuit. It is important to consider the insertion loss when designing or selecting components for a circuit to ensure that the desired signal integrity and performance requirements are met.
3dB - Phase Difference
the difference in phase angle between two sinusoids or phasors. In a three-phase system, the phase difference between conductors is one-third of a cycle.
6.64° - Product Category
a particular group of related products.
Audio Transformers / Signal Transformers