Mini-Circuits TC1.5-52TX
Mini-Circuits TC1.5-52TX
feed

Mini-Circuits TC1.5-52TX

Manufacturer No:

TC1.5-52TX

Manufacturer:

Mini-Circuits

Utmel No:

1642-TC1.5-52TX

Package:

5-SMD Module

ECAD Model:

Description:

1:1.5 CORE & WIRE TRANSFORMER

Quantity:

Unit Price: $2.343280

Ext Price: $2.34

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.343280

    $2.34

  • 10

    $2.210642

    $22.11

  • 100

    $2.085511

    $208.55

  • 500

    $1.967463

    $983.73

  • 1000

    $1.856097

    $1,856.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TC1.5-52TX information

Specifications
Mini-Circuits TC1.5-52TX technical specifications, attributes, parameters and parts with similar specifications to Mini-Circuits TC1.5-52TX .
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    5-SMD Module
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Mfr
    Mini-Circuits
  • Package
    Tape & Reel (TR)
  • Product Status
    Active
  • Impedance-Unbalanced/Balanced
    1:1.5
  • Return Loss (Min)
    10.19dB
  • Factory Pack QuantityFactory Pack Quantity
    2000
  • Manufacturer
    Mini-Circuits
  • Brand
    Mini-Circuits
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Subcategory
    Transformers
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Audio & Signal Transformers
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    500kHz ~ 550MHz
  • Insertion Loss (Max)

    Insertion Loss (Max) is a parameter used to measure the amount of signal loss that occurs when a component is inserted into a circuit. It is typically expressed in decibels (dB) and represents the maximum amount of signal attenuation that can be expected when the component is in use. A higher insertion loss value indicates greater signal loss, which can impact the overall performance of the circuit. It is important to consider the insertion loss when designing or selecting components for a circuit to ensure that the desired signal integrity and performance requirements are met.

    3dB
  • Phase Difference

    the difference in phase angle between two sinusoids or phasors. In a three-phase system, the phase difference between conductors is one-third of a cycle.

    -
  • Product Category

    a particular group of related products.

    Audio Transformers / Signal Transformers
0 Similar Products Remaining