Molex 0766500123
Molex 0766500123
feed

Molex 0766500123

Manufacturer No:

0766500123

Manufacturer:

Molex

Utmel No:

1657-0766500123

Package:

-

Datasheet:

76650-0123

ECAD Model:

Description:

KIT PICOFLEX VERT 1.27MM ASSORTE

Quantity:

Unit Price: $14.499655

Ext Price: $14.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.499655

    $14.50

  • 10

    $13.678920

    $136.79

  • 100

    $12.904641

    $1,290.46

  • 500

    $12.174190

    $6,087.10

  • 1000

    $11.485085

    $11,485.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0766500123 information

Specifications
Documents & Media
Molex 0766500123 technical specifications, attributes, parameters and parts with similar specifications to Molex 0766500123.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Plastic Box
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Picoflex PF-50 90327, 90814
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Kit Type

    Kit Type in electronic components refers to the classification or categorization of a particular electronic component based on its intended use or function within a larger system or circuit. This parameter helps identify the specific role or purpose of the component within a kit or assembly. For example, a kit type could indicate whether the component is a resistor, capacitor, transistor, or any other type of electronic device. Understanding the kit type of electronic components is essential for proper selection, installation, and troubleshooting in electronic circuits and systems.

    Rectangular - Free Hanging, Header
  • Values

    In electronic components, the parameter "Values" typically refers to the specific numerical or qualitative characteristics that define the component's functionality or performance. These values can include properties such as resistance, capacitance, inductance, voltage rating, current rating, frequency response, and many others depending on the type of component. Understanding and specifying the correct values for electronic components is crucial for ensuring proper operation and compatibility within a circuit or system. Engineers and designers often refer to datasheets provided by manufacturers to determine the values of components and select the most suitable ones for their applications.

    24 pcs - 4 ea of 4, 6, 8, 10, 12, 16 position
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 0766500123.