Molex 1061810007

Mfr. Part #:1061810007
Manufacturer:Molex
Utmel Part #:1657-1061810007
Package:-
Datasheet:1061810007
ECAD Model:
Description:CONN COUPLR RCPT MTP-MTP SIMPLEX

In Stock: Please Inquire Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1061810007 Information
Molex 1061810007 technical specifications, attributes, parameters and parts with similar specifications to Molex 1061810007.
  • Type
    Parameter
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount, Flange; Snap-In
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyether Imide (PEI)
  • Contact Materials
    NOT SPECIFIED
  • Contact Finish Mating
    NOT SPECIFIED
  • Published
    2012
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    106181
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Coupler
  • Color
    Black
  • MIL Conformance

    MIL Conformance refers to the compliance of electronic components with military standards set by the Department of Defense. These standards define rigorous requirements for reliability, performance, and durability under extreme conditions. Components that meet MIL Conformance are often used in defense, aerospace, and other critical applications where failure is not an option. Adherence to these standards ensures that the components can withstand harsh environments, such as extreme temperatures, vibrations, and humidity.

    NO
  • DIN Conformance

    DIN Conformance refers to the compliance of an electronic component with the standards set by the Deutsches Institut für Normung (DIN), which is the German Institute for Standardization. DIN standards cover a wide range of technical specifications and requirements for various products, including electronic components. When a component is labeled as DIN-conformant, it means that it meets the specific criteria outlined by DIN for factors such as dimensions, materials, performance, and safety. Ensuring DIN conformance helps to guarantee interoperability, quality, and reliability of electronic components in various applications and industries. Manufacturers often adhere to DIN standards to demonstrate the quality and reliability of their products to customers and to ensure compatibility with other DIN-compliant devices.

    NO
  • IEC Conformance

    IEC Conformance refers to the compliance of electronic components with standards set by the International Electrotechnical Commission (IEC). These standards ensure that the components meet specific safety, performance, and interoperability criteria. Adhering to IEC conformance helps manufacturers produce reliable and compatible products, facilitating international trade and promoting consumer safety. Components that conform to IEC standards are often preferred in global markets due to their quality assurance and regulatory acceptance.

    NO
  • Option
    GENERAL PURPOSE
  • Convert From (Adapter End)

    The parameter "Convert From (Adapter End)" in electronic components refers to the specific input type or format that an adapter is designed to convert. It indicates the original signal or connection type that the adapter is capable of receiving. This could include various standards like HDMI, USB, or analog signals. Understanding this parameter is essential for ensuring compatibility between devices and the correct functioning of the overall electronic system.

    MTP Receptacle
  • Convert To (Adapter End)

    The parameter "Convert To (Adapter End)" in electronic components refers to the type of adapter or connector that is required to connect the component to another device or system. This parameter specifies the specific type of adapter or connector that is compatible with the component, allowing for seamless integration and communication between different parts of the electronic system. It is important to pay attention to this parameter when selecting electronic components to ensure proper compatibility and functionality within the overall system. Different components may require different types of adapters or connectors, so understanding the "Convert To (Adapter End)" parameter is crucial for successful integration and operation of electronic systems.

    MTP Receptacle
  • Simplex/Duplex

    In electronic components, the parameter "Simplex/Duplex" refers to the type of communication or data transmission mode supported by the component. Simplex communication is a one-way communication mode where data flows only in one direction, from the sender to the receiver. This means that the sender can only transmit data, and the receiver can only receive data. On the other hand, duplex communication is a two-way communication mode where data can flow in both directions, allowing for simultaneous transmission and reception of data between two devices. Understanding whether a component supports simplex or duplex communication is important for determining how data will be exchanged between devices and ensuring compatibility in a given system.

    Simplex
  • Mode

    In electronic components, the parameter "Mode" typically refers to the operating mode or configuration in which the component is designed to function. This parameter specifies how the component should be used and under what conditions it will perform optimally. For example, a transistor may have different modes such as cutoff, saturation, and active mode, each with specific characteristics and behaviors. Understanding the mode of operation is crucial for proper integration of the component into a circuit and ensuring its reliable performance. It is important to consult the component's datasheet or technical specifications to determine its supported modes and operating conditions.

    Singlemode/Multimode
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Dust Cap
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
0 Products
Product Details

Product Description

1061810007 Fiber Optic Coupler Adapter by Molex

The 1061810007 fiber optic coupler adapter from Molex is a versatile and reliable component designed for converting MTP receptacles to MTP receptacles. This adapter is part of the 106181 series, known for its high-quality construction and robust performance in various fiber optic applications.

Features

  • Dust Cap: The adapter features a dust cap to protect the connector from environmental contaminants, ensuring optimal performance and longevity.
  • Housing Material: Made from Polyether Imide (PEI), the housing provides excellent mechanical strength and thermal stability.
  • Mounting Type: The coupler can be mounted using either a panel mount or snap-in flange, offering flexibility in installation options.
  • Material Flammability Rating: Compliant with UL94 V-0, this adapter meets stringent flammability standards.
  • Moisture Sensitivity Level (MSL): With an MSL rating of 1, this component is suitable for unlimited exposure to moisture.
  • Pbfree Code & RoHS Status: The adapter is Pb-free and RoHS3 compliant, ensuring environmental sustainability.
  • Type & Simplex/Duplex: This is a simplex fiber optic coupler adapter.

Applications

  1. Primary Applications:
  2. Fiber Optic Networking: Ideal for use in high-speed data transmission networks where reliable and efficient signal transfer is crucial.
  3. Telecommunications: Suitable for telecommunications infrastructure where fiber optic connections are essential.

  4. Secondary Applications:

  5. Data Centers: Used in data centers to ensure seamless communication between different parts of the network.
  6. Industrial Automation: Employed in industrial automation systems where precise control over data transmission is necessary.

Alternative Parts

While there may not be direct alternatives within the same series, other Molex products that offer similar functionality include:

  • 1061810010: Another coupler adapter with similar specifications but potentially different mounting options or additional features.
  • 1061810020: A variant with slightly different dimensions or additional functionalities like enhanced dust protection.

Embedded Modules

This fiber optic coupler adapter is commonly used in various embedded systems requiring high-speed data transmission over fiber optic cables. Some examples include:

  • Network Switches: Integrated into network switches to facilitate efficient data routing.
  • Router Systems: Used in router systems to ensure reliable communication between different network segments.
  • Fiber Optic Transceivers: Often paired with fiber optic transceivers to complete the transmission path.

Conclusion

The 1061810007 fiber optic coupler adapter from Molex is a reliable and versatile component designed to meet the demands of modern fiber optic applications. Its robust construction, environmental sustainability, and ease of installation make it an excellent choice for various telecommunications and data transmission needs.

1061810007 Information