Molex 1501811016

Mfr. Part #:1501811016
Manufacturer:Molex
Utmel Part #:1657-1501811016
Package:-
ECAD Model:
Description:CONN SOCKET 16-18AWG CRIMP TIN

In Stock: Please Inquire Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1501811016 Information
Molex 1501811016 technical specifications, attributes, parameters and parts with similar specifications to Molex 1501811016.
  • Type
    Parameter
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EconoLatch 150181
  • Published
    2016
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Stamped
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    16-18 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Socket
  • Contact Finish Thickness

    Contact Finish Thickness refers to the measurement of the layer of conductive material applied to the surfaces of electrical contacts in electronic components. This thickness is critical as it influences the electrical conductivity, solderability, wear resistance, and overall performance of the connection. The materials used for the contact finish can include gold, silver, or other metals, and the specified thickness is designed to ensure reliable operation over the component's lifespan.

    59.0μin 1.50μm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Products
Product Details

Product Description

1501811016 - Molex EconoLatch 150181 Rectangular Connector Contact

The Molex EconoLatch 150181 Rectangular Connector Contact (Part Number: 1501811016) is a high-quality, reliable component designed for use in various electronic applications. This contact is part of the EconoLatch series, known for its durability and ease of use. The contact features a tin finish with a thickness of 59.0μin (1.50μm), ensuring optimal performance and longevity.

Features

  • Contact Finish: The contact has a tin finish, which provides excellent conductivity and resistance to corrosion.
  • Contact Finish Thickness: The tin finish thickness is 59.0μin (1.50μm), ensuring a robust and reliable connection.
  • Contact Termination: The crimp termination method allows for secure and efficient assembly.
  • Packaging: Available in Tape & Reel (TR) packaging for easy integration into automated assembly processes.
  • Pbfree Code: Yes, this product is Pb-free compliant, adhering to environmental regulations.
  • RoHS Status: ROHS3 Compliant, ensuring compliance with European Union regulations on the restriction of hazardous substances.
  • Pin or Socket: Socket type, designed to accommodate various wire gauges.
  • Wire Gauge Compatibility: Compatible with wire gauges ranging from 16 to 18 AWG.

Applications

  1. Primary Applications:
  2. The Molex EconoLatch 150181 Rectangular Connector Contact is primarily used in applications requiring high reliability and durability, such as industrial control systems, medical devices, and automotive electronics.

  3. Secondary Applications:

  4. Additionally, it can be used in consumer electronics like smartphones, tablets, and laptops where high-speed data transfer is crucial.
  5. It is also suitable for use in IoT (Internet of Things) devices due to its compact size and reliable performance.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  • 1501811026: Another contact from the same series with slightly different dimensions but similar features.
  • 1501811036: A variant with different termination methods but identical contact finish specifications.

Embedded Modules

The Molex EconoLatch 150181 Rectangular Connector Contact is commonly used in various embedded modules such as:

  • Industrial Control Systems Modules: Modules designed for industrial automation systems often incorporate this contact due to its reliability and durability.
  • Medical Device Modules: Modules used in medical devices require high-quality connectors like this one to ensure patient safety and device performance.
  • Automotive Electronics Modules: Modules used in automotive electronics benefit from the robust nature of this contact, ensuring reliable connections even under harsh conditions.

Summary

The Molex EconoLatch 150181 Rectangular Connector Contact (Part Number: 1501811016) is an essential component for any electronic assembly requiring high-quality, reliable connections. Its tin finish, crimp termination method, and Pb-free compliance make it an ideal choice for various applications across different industries. With its compatibility with wire gauges ranging from 16 to 18 AWG and ROHS3 compliance, this contact ensures not only performance but also environmental responsibility.

1501811016 Information