Mueller Electric Co BU-PB36-0
Mueller Electric Co BU-PB36-0
feed

Mueller Electric Co BU-PB36-0

Manufacturer No:

BU-PB36-0

Manufacturer:

Mueller Electric Co

Utmel No:

1680-BU-PB36-0

Package:

-

ECAD Model:

Description:

TEST LEAD BANANA TO BANANA 36"

Quantity:

Unit Price: $6.760132

Ext Price: $6.76

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 93

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.760132

    $6.76

  • 10

    $6.377483

    $63.77

  • 100

    $6.016493

    $601.65

  • 500

    $5.675937

    $2,837.97

  • 1000

    $5.354658

    $5,354.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BU-PB36-0 information

Specifications
Documents & Media
Product Details
Mueller Electric Co BU-PB36-0 technical specifications, attributes, parameters and parts with similar specifications to Mueller Electric Co BU-PB36-0.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Material - Insulation

    Material - Insulation is a parameter that refers to the type of material used to provide insulation in electronic components. Insulation is crucial in electronic devices to prevent electrical current from flowing where it is not intended to go, thus avoiding short circuits and other potential hazards. The material used for insulation can vary depending on the specific requirements of the component, such as temperature resistance, dielectric strength, and environmental factors. Common insulation materials include plastics, ceramics, and various types of coatings designed to provide reliable and effective insulation in electronic components.

    Poly-Vinyl Chloride (PVC)
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    1000V 1kV
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    BU
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Patch Cord
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    1kV
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    15A
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    15A
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    18 AWG
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Banana to Banana
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    36.0 914.40mm
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    18 AWG
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    Banana Plug, Single, Stackable
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    Banana Plug, Single, Stackable
  • Connector Type A

    Connector Type A refers to a specific configuration and design of electrical connectors used for interfacing electronic components. It is characterized by its standardized pin layout and physical dimensions, allowing for reliable and consistent connections between devices. Commonly found in applications such as USB connections, Connector Type A ensures proper alignment and connectivity, facilitating data transfer and power supply among various electronic systems.

    Plug
  • Connector Type B

    Connector Type B refers to the specific type of connector used in electronic components to establish a connection between two devices or components. This parameter typically describes the physical shape, size, and configuration of the connector, as well as the method of attachment or mating with another connector. Connector Type B can vary widely depending on the application and industry, with different standards and specifications defining the characteristics of the connector. It is important to match Connector Type B correctly to ensure compatibility and proper functionality in electronic systems.

    Plug
  • Contents
    1 Lead, Black
  • Stacking Method

    Stacking Method in electronic components refers to the arrangement of multiple layers of materials or components to increase functionality or efficiency. This technique allows for the vertical integration of electronic elements, which can improve performance, reduce space requirements, and enhance thermal management. Commonly used in semiconductor packaging and circuit board design, the stacking method can facilitate better signal integrity and power distribution while potentially lowering manufacturing costs.

    Multi-Stacking, Front and Vertical (Both Connectors)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Mueller Electric Co BU-PB36-0.

Product Description

Description

The Mueller Electric Co.'s BU-PB36-0 is a high-quality test lead designed for precision in various test and measurement applications. This 36-inch (914.40mm) long, black-colored lead features two banana plug connectors, each capable of handling up to 15A of current and rated for 1000V DC. The lead is constructed with durable Poly-Vinyl Chloride (PVC) insulation, ensuring reliable performance in a wide range of environments.

Features

  • Stackable Design: The BU-PB36-0 features a multi-stacking method, allowing for both front and vertical stacking of the connectors. This makes it easy to connect multiple leads together without taking up excessive space.
  • High Current Rating: With a current rating of 15A, this lead is suitable for applications requiring substantial power handling.
  • Robust Insulation: The lead is insulated with Poly-Vinyl Chloride (PVC), providing excellent electrical insulation and durability.
  • RoHS Compliant: The BU-PB36-0 is RoHS compliant, ensuring it meets the highest standards of environmental sustainability.
  • Long Cable Length: The 36-inch cable length provides ample flexibility for various testing configurations.

Applications

  1. Primary Applications:
  2. Electrical Testing: Ideal for electrical testing in laboratories, workshops, and field environments.
  3. Instrument Calibration: Used in calibrating meters and other measuring instruments.
  4. Industrial Testing: Suitable for industrial settings where precise measurements are crucial.

  5. Secondary Applications:

  6. Automotive Diagnostics: Can be used in automotive diagnostics for testing electrical systems.
  7. Aerospace Testing: May be employed in aerospace testing due to its high voltage and current ratings.
  8. Research & Development: Useful in R&D settings where precise measurement tools are essential.

Alternative Parts

If you need alternative parts with similar specifications, consider the following options: - Mueller Electric Co.'s BU-PB24-0 (24-inch length) - Mueller Electric Co.'s BU-PB48-0 (48-inch length)

These alternatives offer varying cable lengths while maintaining the same high-quality features as the BU-PB36-0.

Embedded Modules

The BU-PB36-0 is commonly used in various embedded modules designed for test and measurement applications: - Multimeter Modules: Often integrated into multimeter modules for extending their reach and functionality. - Data Acquisition Systems: Used in data acquisition systems to provide reliable connections between sensors and measurement devices. - Automated Test Equipment: Employed in automated test equipment setups to ensure precise and consistent measurements.

The Mueller Electric Co.'s BU-PB36-0 is a versatile and reliable test lead that meets the demands of modern test and measurement applications. Its robust design, high current rating, and RoHS compliance make it an excellent choice for a wide range of industries.