Multicomp MCHVR0AFTEU1303
Multicomp MCHVR0AFTEU1303
feed

Multicomp MCHVR0AFTEU1303

Manufacturer No:

MCHVR0AFTEU1303

Manufacturer:

Multicomp

Utmel No:

1682-MCHVR0AFTEU1303

Package:

-

ECAD Model:

Description:

Res
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
MCHVR0AFTEU1303 information

Specifications
Multicomp MCHVR0AFTEU1303 technical specifications, attributes, parameters and parts with similar specifications to Multicomp MCHVR0AFTEU1303.
  • Type
    Parameter
  • Voltage Rating (DC)
    2 kV
  • RoHS
    Compliant
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    100 ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    130 kΩ
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    500 mW
0 Similar Products Remaining