Murata Electronics GRM022R60J104ME01L
Murata Electronics GRM022R60J104ME01L
feed

Murata Electronics GRM022R60J104ME01L

Manufacturer No:

GRM022R60J104ME01L

Manufacturer:

Murata Electronics

Utmel No:

1685-GRM022R60J104ME01L

Package:

-

ECAD Model:

Description:

GRM 0.1 uF Ceramic Capacitor 20 %

Quantity:

Unit Price: $0.080697

Ext Price: $0.08

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 30236

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.080697

    $0.08

  • 500

    $0.059336

    $29.67

  • 1000

    $0.049447

    $49.45

  • 2000

    $0.045364

    $90.73

  • 5000

    $0.042396

    $211.98

  • 10000

    $0.039438

    $394.38

  • 15000

    $0.038142

    $572.13

  • 50000

    $0.037504

    $1,875.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GRM022R60J104ME01L information

Specifications
Product Details
Murata Electronics GRM022R60J104ME01L technical specifications, attributes, parameters and parts with similar specifications to Murata Electronics GRM022R60J104ME01L.
  • Type
    Parameter
  • Voltage Rating DC

    The DC Voltage ratings are the AC voltage values times 1.41 (usually rounded).

    6.3 VDC
  • Case Code - in
    01005
  • Case Code - mm
    0402
  • Capacitance - nF
    100 nF
  • Capacitance - pF
    100000 pF
  • Factory Pack QuantityFactory Pack Quantity
    40000
  • Unit Weight
    0.000003 oz
  • Package
    Tape & Reel (TR)
  • Mfr
    Murata Electronics
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GRM
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    20 %
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    0.1 uF
  • Dielectric

    Dielectric is a term used in the context of electronic components to refer to a material's ability to store electrical energy in an electric field. It is a key parameter in capacitors, insulators, and other electronic devices. Dielectric materials have high electrical resistance and low conductivity, allowing them to separate and insulate conductive materials while still allowing the passage of electric fields. The dielectric constant, also known as relative permittivity, is a measure of a material's ability to store electrical energy and is an important factor in determining the capacitance of a component. Overall, the dielectric property plays a crucial role in the design and performance of various electronic components.

    X5R
  • Length
    0.4 mm
  • Width
    0.2 mm
0 Similar Products Remaining

GRM022R60J104ME01L Overview


GRM022R60J104ME01L Features


GRM022R60J104ME01L Applications

There are a lot of Murata Electronics
GRM022R60J104ME01L applications of ceramic capacitors.


  • General electronic equipment
  • Mobile devices
  • Servers, PCs, tablets
  • Power supply circuit
GRM022R60J104ME01L Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "GRM022R60J104ME01L" in Murata Electronics GRM022R60J104ME01L.
  • Part Number
  • Manufacturer
  • Package
  • Description