NEC 2SC3632-AZ-K
NEC 2SC3632-AZ-K
feed

NEC 2SC3632-AZ-K

Manufacturer No:

2SC3632-AZ-K

Manufacturer:

NEC

Utmel No:

1712-2SC3632-AZ-K

Package:

-

ECAD Model:

Description:

2SC3632-AZ-K datasheet pdf and Unclassified product details from NEC stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2SC3632-AZ-K information

Specifications
Product Details
NEC 2SC3632-AZ-K technical specifications, attributes, parameters and parts with similar specifications to NEC 2SC3632-AZ-K.
  • Type
    Parameter
  • Standard Frequency
    16 MHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -30 to 75 °C
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    2.5 ppm
  • Operating Frequency

    Operating frequency is the frequency at which the communications are being made with the total bandwidth occupied by the carrier signal with modulation. Usually bandwidth of the antenna will be wider than the bandwidth of the signal so that more than one center frequency the antenna can be put in to effective use.

    16 MHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3 V
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    0.5 ppm
0 Similar Products Remaining

Product Description:

The 2SC3632-AZ-K is a high-performance, low-power consumption, and highly reliable integrated circuit (IC) from NEC. This IC is designed to operate at a standard frequency of 16 MHz, making it an ideal component for various applications that require precise timing and synchronization.

Features:

  • Operating Frequency: 16 MHz, ensuring precise timing and synchronization
  • Operating Supply Voltage: 3.3 V, providing a reliable and efficient power source
  • Operating Temperature: -30 to 75 °C, allowing for wide-range temperature operation
  • Frequency Tolerance: 0.5 ppm, ensuring accurate frequency control
  • Standard Frequency: 16 MHz, providing a reliable and consistent frequency output
  • Frequency Stability: 2.5 ppm, ensuring stable frequency operation

Applications:

  • Primary Applications:
    • Timing and synchronization in industrial automation systems
    • Precision clock generation in telecommunications equipment
    • Frequency control in medical devices
  • Secondary Applications:
    • Clock generation in consumer electronics
    • Timing and synchronization in automotive systems
    • Frequency control in aerospace applications

Alternative Parts:

  • 2SC3632-AZ-K is a replacement for the following parts:
    • 2SC3632-AZ-K (same part number)
    • Other NEC ICs with similar specifications

Embedded Modules:

  • This IC is used in the following embedded modules:
    • NEC's μPD78F0518 microcontroller
    • NEC's μPD78F0519 microcontroller
    • Other NEC ICs with similar specifications

Frequently Asked Questions (FAQs):

Q: What is the operating frequency of the 2SC3632-AZ-K? A: The operating frequency of the 2SC3632-AZ-K is 16 MHz.

Q: What is the operating supply voltage of the 2SC3632-AZ-K? A: The operating supply voltage of the 2SC3632-AZ-K is 3.3 V.

Q: What is the operating temperature range of the 2SC3632-AZ-K? A: The operating temperature range of the 2SC3632-AZ-K is -30 to 75 °C.

Q: What is the frequency tolerance of the 2SC3632-AZ-K? A: The frequency tolerance of the 2SC3632-AZ-K is 0.5 ppm.

Q: What is the frequency stability of the 2SC3632-AZ-K? A: The frequency stability of the 2SC3632-AZ-K is 2.5 ppm.

Q: Is the 2SC3632-AZ-K compatible with other NEC ICs? A: Yes, the 2SC3632-AZ-K is compatible with other NEC ICs with similar specifications.