NIC Components NIN-FA47NJTR450F
NIC Components NIN-FA47NJTR450F
feed

NIC Components NIN-FA47NJTR450F

Manufacturer No:

NIN-FA47NJTR450F

Manufacturer:

NIC Components

Utmel No:

1736-NIN-FA47NJTR450F

Package:

-

ECAD Model:

Description:

General Purpose Inductor

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NIN-FA47NJTR450F information

Specifications
NIC Components NIN-FA47NJTR450F technical specifications, attributes, parameters and parts with similar specifications to NIC Components NIN-FA47NJTR450F.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WRAPAROUND
  • Shape/Size Description

    Shape/Size Description in electronic components refers to the physical dimensions and geometric characteristics of a component. This includes parameters such as length, width, height, and overall form factor, which can affect how the component fits within a circuit board or electronic enclosure. Proper identification of Shape/Size Description is crucial for ensuring compatibility with other components and for optimizing space in design layouts.

    RECTANGULAR PACKAGE
  • Number of Terminals
    2
  • Dim
    (L x W) 3.2 mm x 2.5 mm
  • Tolerance ±
    5%
  • Nominal current
    450mA
  • Min. temperature
    -40°C
  • Industrial packaging
    Yes
  • Content
    2000pc(s)
  • Max. temperature
    +105°C
  • Package Description
    1210
  • Package Style
    SMT
  • Operating Temperature-Min
    -25 °C
  • Operating Temperature-Max
    105 °C
  • DC Resistance
    0.3 Ω
  • Rohs Code
    Yes
  • Manufacturer Part Number
    NIN-FA47NJTR450F
  • Manufacturer
    NIC Components Corp
  • Package Height
    2.2 mm
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    NIC COMPONENTS CORP
  • Package Length
    3.2 mm
  • Self Resonance Frequency
    1200 MHz
  • Risk Rank
    5.36
  • Package Width
    2.5 mm
  • Manufacturer Series
    NIN
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    NIN
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    5%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    NIN-FA47NJTR450F
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8504.50.80.00
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR, 7 Inch
  • Number of Functions
    1
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    Molded Chip
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    100 MHz
  • Inductor Application

    Inductor application refers to the various uses of inductors in electronic circuits. Inductors are passive components that store energy in a magnetic field when electrical current passes through them. They are commonly used for filtering, energy storage, and in oscillators. Inductors also play a crucial role in inductive coupling and in transforming voltage levels in power supplies and signal processing applications. Their ability to resist changes in current makes them essential for managing current flow and reducing noise in electronic systems.

    RF INDUCTOR
  • Terminal Placement

    Terminal Placement in electronic components refers to the physical location of the terminals or connection points on the component where external electrical connections are made. The placement of terminals is crucial for ensuring proper connectivity and functionality of the component within a circuit. It is important to consider factors such as spacing, orientation, and accessibility of terminals to facilitate easy installation and maintenance. Proper terminal placement also helps in reducing the risk of short circuits or other electrical issues. Overall, terminal placement plays a significant role in the design and usability of electronic components.

    DUAL ENDED
  • Quality Factor-Min (at L-nom)

    The Quality Factor-Min (at L-nom) is a parameter used to measure the quality of an electronic component, particularly in the context of inductors. It represents the minimum quality factor value of the component at its nominal inductance (L-nom). The quality factor, also known as Q factor, is a measure of the efficiency of an inductor in storing and releasing energy. A higher quality factor indicates lower energy losses and better performance. Therefore, the Quality Factor-Min (at L-nom) provides important information about the component's performance and efficiency under specific operating conditions.

    26
  • Inductor Type

    The parameter "Inductor Type" in electronic components refers to the specific design or construction of an inductor. Inductors are passive electronic components that store energy in a magnetic field when current flows through them. The type of inductor can vary based on factors such as the core material, winding configuration, and overall construction. Common types of inductors include air core, ferrite core, toroidal, and solenoid. Each type has its own characteristics and is chosen based on factors such as inductance value, current handling capability, and frequency response. Selecting the right inductor type is crucial for achieving desired performance in electronic circuits.

    GENERAL PURPOSE INDUCTOR
  • Case/Size Code

    The "Case/Size Code" parameter in electronic components refers to a standardized code that specifies the physical dimensions and package type of the component. This code helps in identifying the size and shape of the component, which is crucial for selecting the right component for a particular application and ensuring compatibility with the circuit board. The Case/Size Code typically consists of alphanumeric characters that represent specific dimensions and package styles, allowing engineers and manufacturers to easily reference and compare different components. Understanding the Case/Size Code is essential for proper component selection, placement, and soldering during the assembly process in electronic circuits.

    1210
  • Shielded

    The term "Shielded" in electronic components refers to a design feature that involves the use of a protective shield or barrier to prevent electromagnetic interference (EMI) or radio frequency interference (RFI) from affecting the performance of the component. This shielding is typically made of conductive materials such as metal and is placed around sensitive electronic components to block or absorb unwanted electromagnetic signals.The shielded design helps to maintain the integrity of the signals being processed by the electronic component and reduces the risk of external interference causing malfunctions or disruptions. Shielding can be found in various electronic components such as cables, connectors, and circuit boards to ensure reliable operation in environments where electromagnetic interference is present.Overall, the shielding of electronic components plays a crucial role in maintaining signal quality, reducing noise, and enhancing the overall performance and reliability of electronic devices in various applications.

    NO
  • Rated Current-Max

    Rated Current-Max in electronic components refers to the maximum current that the component can safely handle without being damaged or causing a malfunction. This parameter is crucial for determining the operational limits of the component and ensuring that it is used within its specified range. Exceeding the rated current-max can lead to overheating, component failure, or even pose a safety hazard. It is important to always refer to the component's datasheet or specifications to ensure that the rated current-max is not exceeded during operation.

    0.45 A
  • Inductance-Nom (L)

    Inductance-Nom (L) is a parameter used to describe the nominal inductance of an electronic component, typically an inductor. Inductance is a property of a component that represents its ability to store energy in a magnetic field when a current passes through it. The unit of inductance is the henry (H). The nominal inductance value indicates the expected or specified inductance of the component under normal operating conditions. It is an important parameter to consider when designing circuits that require specific inductance values for proper functionality.

    0.047 µH
  • Width
    2.5mm
  • Length
    3.2mm
0 Similar Products Remaining
NIN-FA47NJTR450F Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "NIN-FA47NJTR450F" in NIC Components NIN-FA47NJTR450F.
  • Part Number
  • Manufacturer
  • Package
  • Description