NIC Components NLE-L4R7M50V5X11TBSTF
NIC Components NLE-L4R7M50V5X11TBSTF
feed

NIC Components NLE-L4R7M50V5X11TBSTF

Manufacturer No:

NLE-L4R7M50V5X11TBSTF

Manufacturer:

NIC Components

Utmel No:

1736-NLE-L4R7M50V5X11TBSTF

Package:

Radial

ECAD Model:

Description:

4.7μF Capacitor 20% 45mA 2mm Radial
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
NLE-L4R7M50V5X11TBSTF information

Specifications
Documents & Media
Product Details
NIC Components NLE-L4R7M50V5X11TBSTF technical specifications, attributes, parameters and parts with similar specifications to NIC Components NLE-L4R7M50V5X11TBSTF.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial
  • Dielectric Material

    a substance that is a poor conductor of electricity, but an efficient supporter of electrostatic field s.

    ALUMINUM
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    20%
  • Number of Terminations
    2
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8532.22.00.20
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    4.7μF
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    Ammo Pack
  • Lead Pitch

    Lead pitch in electronic components refers to the distance between the center of one lead (or pin) of a component to the center of the adjacent lead. It is an important parameter to consider when designing and assembling electronic circuits, as it determines the spacing required on a circuit board for proper placement and soldering of the component. Lead pitch is typically specified in millimeters or inches and can vary depending on the type of component, such as integrated circuits, resistors, capacitors, and connectors. Choosing the correct lead pitch ensures proper alignment and connection of components on a circuit board, ultimately affecting the functionality and reliability of the electronic device.

    2mm
  • Capacitor Type

    In electronic components, the parameter "Capacitor Type" refers to the classification of capacitors based on their construction and materials used. Capacitors are passive electronic components that store and release electrical energy. The type of capacitor determines its characteristics, such as capacitance value, voltage rating, temperature stability, and frequency response.There are various types of capacitors, including ceramic, electrolytic, tantalum, film, and variable capacitors. Each type has its own advantages and limitations, making them suitable for different applications. For example, ceramic capacitors are known for their stability and high frequency response, while electrolytic capacitors are commonly used for high capacitance values in power supply circuits.Understanding the capacitor type is crucial in selecting the right component for a specific circuit design to ensure optimal performance and reliability. It is essential to consider factors such as size, cost, temperature range, and voltage requirements when choosing the appropriate capacitor type for a particular application.

    ALUMINUM ELECTROLYTIC CAPACITOR
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    28.2Ohm
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    POLARIZED
  • Rated (DC) Voltage (URdc)

    Rated DC Voltage (URdc) refers to the maximum direct current voltage that an electronic component can safely handle without degrading or failing. It is a crucial parameter that indicates the voltage level at which the component can operate reliably and efficiently. Exceeding this voltage can lead to breakdown, reduced lifespan, or complete failure of the component. This rating is essential for ensuring proper circuit design and component selection in electronic applications.

    50V
  • Ripple Current

    the pulsed current consumption of non-linear devices like capacitor-input rectifiers.

    45mA
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    5mm
  • Height
    11mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NIC Components NLE-L4R7M50V5X11TBSTF.

NLE-L4R7M50V5X11TBSTF Overview

The ESR (Equivalent Series Resistance) of 28.2Ohm needs to be provided to fully play its function.The rated (DC) voltage (URdc) of the device should be set at 50V.

NLE-L4R7M50V5X11TBSTF Features


NLE-L4R7M50V5X11TBSTF Applications

There are a lot of NIC Components
NLE-L4R7M50V5X11TBSTF applications of aluminum electrolytic capacitors.


  • Power supplies
  • Computer motherboards
  • Uninterruptible power supplies
  • Frequency converters
  • Computer
  • Telecommunication
  • Industrial systems
  • Smoothing and filtering applications
  • Standard and switched mode power supplies
  • Energy storage in pulse systems
NLE-L4R7M50V5X11TBSTF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "NLE-L4R7M50V5X11TBSTF" in NIC Components NLE-L4R7M50V5X11TBSTF.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • NLE4R7M50V5X7FNIC Components

    -

    Cap Aluminum Lytic 4.7uF 50V 20% (5 X 7mm) Radial 2mm 35.3 Ohm 29mA 1000h 85°C Bulk

  • NLE470M6.3V5X7FNIC Components

    -

    Cap Aluminum Lytic 47uF 6.3V 20% (5 X 7mm) Radial 2mm 8.47 Ohm 50mA 1000h 85°C Bulk

  • NLE100M25V5X7FNIC Components

    Radial

    NLE100M25V5X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.

  • NLE330M16V5X7FNIC Components

    Radial

    NLE330M16V5X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.

  • NLE220M6.3V4X7FNIC Components

    Radial

    NLE220M6.3V4X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.

  • NLE2R2M50V4X7FNIC Components

    Radial

    NLE2R2M50V4X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.

  • NLE220M10V5X7FNIC Components

    Radial

    NLE220M10V5X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.

  • NLE4R7M35V4X7FNIC Components

    Radial

    NLE4R7M35V4X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.

  • NLE220M16V5X7FNIC Components

    Radial

    NLE220M16V5X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.

  • NLE100M16V4X7FNIC Components

    Radial

    NLE100M16V4X7F datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at Utmel.