NIC Components NRC06F1301TR
NIC Components NRC06F1301TR
feed

NIC Components NRC06F1301TR

Manufacturer No:

NRC06F1301TR

Manufacturer:

NIC Components

Utmel No:

1736-NRC06F1301TR

Package:

-

ECAD Model:

Description:

RESISTOR
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
NRC06F1301TR information

Specifications
NIC Components NRC06F1301TR technical specifications, attributes, parameters and parts with similar specifications to NIC Components NRC06F1301TR.
  • Type
    Parameter
  • Voltage Rating (DC)
    50 V
  • RoHS
    Non-Compliant
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    1.3 kΩ
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    100 mW
0 Similar Products Remaining
NRC06F1301TR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "NRC06F1301TR" in NIC Components NRC06F1301TR.
  • Part Number
  • Manufacturer
  • Package
  • Description