NIC Components NRC12F1023TR
NIC Components NRC12F1023TR
feed

NIC Components NRC12F1023TR

Manufacturer No:

NRC12F1023TR

Manufacturer:

NIC Components

Utmel No:

1736-NRC12F1023TR

Package:

-

ECAD Model:

Description:

RESISTOR
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
NRC12F1023TR information

Specifications
NIC Components NRC12F1023TR technical specifications, attributes, parameters and parts with similar specifications to NIC Components NRC12F1023TR.
  • Type
    Parameter
  • Voltage Rating (DC)
    200 V
  • RoHS
    Non-Compliant
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    102 kΩ
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250 mW
0 Similar Products Remaining
NRC12F1023TR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "NRC12F1023TR" in NIC Components NRC12F1023TR.
  • Part Number
  • Manufacturer
  • Package
  • Description