Nichicon GYC1V680MCQ1GS
Nichicon GYC1V680MCQ1GS
feed

Nichicon GYC1V680MCQ1GS

Manufacturer No:

GYC1V680MCQ1GS

Manufacturer:

Nichicon

Utmel No:

1738-GYC1V680MCQ1GS

Package:

Radial, Can - SMD

ECAD Model:

Description:

35V 68UF 20% CHIP TYPE, POLYMER

Quantity:

Unit Price: $0.340186

Ext Price: $0.34

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.340186

    $0.34

  • 10

    $0.320930

    $3.21

  • 100

    $0.302765

    $30.28

  • 500

    $0.285627

    $142.81

  • 1000

    $0.269459

    $269.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GYC1V680MCQ1GS information

Specifications
Documents & Media
Product Details
Product Comparison
Nichicon GYC1V680MCQ1GS technical specifications, attributes, parameters and parts with similar specifications to Nichicon GYC1V680MCQ1GS.
  • Type
    Parameter
  • Factory Lead Time
    23 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can - SMD
  • Surface Mount Land Size

    Surface Mount Land Size refers to the dimensions of the conductive pad on a printed circuit board (PCB) where a surface mount device (SMD) is attached. It is crucial for ensuring proper soldering, electrical connectivity, and mechanical stability of the component. The land size must match the footprint of the SMD to maintain optimal performance and reliability. Manufacturers often specify land sizes in component datasheets to guide PCB designers in creating compatible layouts.

    0.260Lx0.260W 6.60mmx6.60mm
  • Lifetime @ Temp.
    2000 Hrs @ 135°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    35V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~135°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GYC
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.248Dia 6.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Hybrid
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    68μF
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    40mOhm
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    285mA @ 120Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    1.9A @ 100kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.315 8.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Nichicon GYC1V680MCQ1GS.

Product Description: GYC1V680MCQ1GS Aluminum-Polymer Capacitor

1. Description

The GYC1V680MCQ1GS is a high-performance, surface-mount aluminum-polymer capacitor designed by Nichicon, a renowned manufacturer in the field of capacitors. This hybrid capacitor combines the reliability and stability of aluminum electrolytic capacitors with the low ESR and high capacitance of polymer capacitors, making it an ideal choice for demanding applications.

2. Features

  • High Capacitance: With a capacitance of 68 μF, this capacitor provides significant storage and release of electrical energy.
  • Low ESR: The Equivalent Series Resistance (ESR) is 40 mOhm, ensuring minimal energy loss and high efficiency in power circuits.
  • Robust Construction: Designed for surface mounting, it features a radial, can SMD package with a diameter of 0.248 mm and a height of 6.30 mm.
  • Wide Operating Temperature Range: Operating from -55°C to 135°C, this capacitor can handle extreme temperature fluctuations.
  • Long Lifetime: With a lifetime of 2000 hours at 135°C, it offers reliable performance over extended periods.
  • Ratings and Compliance: Meets AEC-Q200 ratings for automotive applications and is ROHS3 compliant.

3. Applications

Primary Applications:
  • Automotive Electronics: Due to its high reliability and compliance with AEC-Q200 standards, this capacitor is particularly suited for automotive systems such as power supplies, audio systems, and control units.
  • Industrial Power Supplies: Its low ESR and high capacitance make it an excellent choice for industrial power supplies where efficiency and stability are crucial.
Secondary Applications:
  • Consumer Electronics: Can be used in consumer electronics like audio equipment or gaming consoles where high capacitance and low ESR are required.
  • Medical Devices: Its reliability and stability make it suitable for medical devices requiring precise power management.

4. Alternative Parts

For those looking for alternative parts with similar specifications but different manufacturers or series, consider the following options:

  • Panasonic EEU-FR1V680MCQ1GS: Another high-quality aluminum-polymer capacitor with similar specifications.
  • Murata GRM188R60J105ME15D: A ceramic capacitor with comparable capacitance but different construction.

5. Embedded Modules

This component is commonly used in various embedded modules designed for automotive and industrial applications:

  • Automotive Power Management Modules: Modules like the Texas Instruments TPS63050-Q1 automotive power management IC often integrate this capacitor for stable power supply.
  • Industrial Control Systems: Modules such as those from Analog Devices (e.g., ADP1711) may utilize this capacitor for efficient power supply and filtering.

In summary, the GYC1V680MCQ1GS is a versatile capacitor that offers high performance in both automotive and industrial applications due to its robust construction, low ESR, and wide operating temperature range. Its reliability makes it an excellent choice for critical systems requiring stable power management.

The three parts on the right have similar specifications to Nichicon & GYC1V680MCQ1GS.
GYC1V680MCQ1GS Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "GYC1V680MCQ1GS" in Nichicon GYC1V680MCQ1GS.
  • Part Number
  • Manufacturer
  • Package
  • Description