NIDEC Copal Electronics CES0202MC
NIDEC Copal Electronics CES0202MC
feed

NIDEC Copal Electronics CES0202MC

Manufacturer No:

CES0202MC

Utmel No:

549-CES0202MC

Package:

-

ECAD Model:

Description:

Switch Slide OFF ON DPST Raised Slide 0.1A 24VDC PC Pins Thru-Hole Magazine

Quantity:

Unit Price: $1.174910

Ext Price: $1.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 147

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.174910

    $1.17

  • 10

    $1.108406

    $11.08

  • 100

    $1.045666

    $104.57

  • 500

    $0.986477

    $493.24

  • 1000

    $0.930639

    $930.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CES0202MC information

Specifications
Documents & Media
NIDEC Copal Electronics CES0202MC technical specifications, attributes, parameters and parts with similar specifications to NIDEC Copal Electronics CES0202MC.
  • Type
    Parameter
  • Number of Terminals
    4
  • Product Weight (g)

    The parameter "Product Weight (g)" in electronic components refers to the weight of the component measured in grams. This measurement is important for various reasons, such as determining the overall weight of a product, calculating shipping costs, and ensuring compatibility with the intended application or system. The weight of electronic components can vary significantly depending on the type of component and its size, with smaller components typically weighing less than larger ones. Manufacturers provide this information to help customers make informed decisions about the components they are using in their projects or products.

    0.9
  • ECCN (US)
    EAR99
  • HTS
    8536.50.90.50
  • Actuator Style
    Raised Slide
  • Pole Throw Configuration
    DPST
  • Switch Configuration
    OFF ON
  • Maximum Current Rating (A)
    0.1@6VDC
  • Dielectric Strength
    500VAC
  • Minimum Insulation Resistance (MOhm)
    1000
  • Maximum Contact Resistance (mOhm)
    50
  • Mounting
    Through Hole
  • Base Material
    Polyphenylene Sulphide
  • Body Orientation
    Straight
  • Minimum Operating Temperature (°C)
    -40
  • Maximum Operating Temperature (°C)
    85
  • Product Depth (mm)
    10
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Magazine
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pins
  • Electrical Life Cycles

    Electrical life cycles is a term used to describe the number of times an electronic component can be subjected to electrical stress or cycles before it fails or degrades in performance. This parameter is important in determining the reliability and durability of the component in various applications. It is typically measured by subjecting the component to repeated electrical stress, such as voltage or current fluctuations, and monitoring its performance over time. Components with a higher electrical life cycle rating are considered more reliable and long-lasting, making them suitable for use in critical or high-demand applications where durability is essential. Manufacturers often provide this information in the component's datasheet to help users assess its suitability for their specific needs.

    1000
  • Product Length (mm)

    The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.

    7.66
  • Product Height (mm)

    Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.

    12
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NIDEC Copal Electronics CES0202MC.