NXP TH0912500
NXP TH0912500
feed

NXP TH0912500

Manufacturer No:

TH0912500

Manufacturer:

NXP

Utmel No:

1786-TH0912500

Package:

-

ECAD Model:

Description:

Trans MOSFET N-CH 100V 54A 5-Pin LDMOST Bulk
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
TH0912500 information

Specifications
NXP TH0912500 technical specifications, attributes, parameters and parts with similar specifications to NXP TH0912500.
  • Type
    Parameter
  • Supplier Package
    LDMOST
  • Channel Mode
    Enhancement
  • Mounting
    Screw Mount
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -65 to 200 °C
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    600
  • Channel Type

    In electronic components, the parameter "Channel Type" refers to the type of channel through which electrical signals or current flow within the component. This parameter is commonly associated with field-effect transistors (FETs) and other semiconductor devices. The channel type can be categorized as either N-channel or P-channel, depending on the polarity of the majority charge carriers (electrons or holes) that carry the current within the channel. N-channel devices have an electron-conducting channel, while P-channel devices have a hole-conducting channel. Understanding the channel type is crucial for proper circuit design and component selection to ensure compatibility and optimal performance.

    N
0 Similar Products Remaining