NXP Semiconductors BZV55-B10
NXP Semiconductors BZV55-B10
feed

NXP Semiconductors BZV55-B10

Manufacturer No:

BZV55-B10

Manufacturer:

NXP Semiconductors

Utmel No:

1964-BZV55-B10

Package:

-

ECAD Model:

Description:

10 V 0.4 W Silicon Unidirectional Voltage Regulator Diode
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
BZV55-B10 information

Specifications
NXP Semiconductors BZV55-B10 technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors BZV55-B10.
  • Type
    Parameter
  • Case/Package
    SOD
  • RoHS
    Compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    2 %
0 Similar Products Remaining