NXP USA Inc. PN5120A0HN/C2,551
NXP USA Inc. PN5120A0HN/C2,551
feed

NXP USA Inc. PN5120A0HN/C2,551

Manufacturer No:

PN5120A0HN/C2,551

Manufacturer:

NXP USA Inc.

Utmel No:

1786-PN5120A0HN/C2,551

Package:

40-VFQFN Exposed Pad

Datasheet:

PN512

ECAD Model:

Description:

IC RFID RDR/TRAN 13.56MZ 40HVQFN

Quantity:

Unit Price: $4.130528

Ext Price: $4.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.130528

    $4.13

  • 10

    $3.896725

    $38.97

  • 100

    $3.676155

    $367.62

  • 500

    $3.468071

    $1,734.04

  • 1000

    $3.271765

    $3,271.76

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PN5120A0HN/C2,551 information

Specifications
Documents & Media
Product Details
Product Comparison
NXP USA Inc. PN5120A0HN/C2,551 technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. PN5120A0HN/C2,551.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    40-VFQFN Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~90°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MIFARE®
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    RFID Reader/Transponder
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.5V~3.6V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    13.56MHz
  • Pin Count

    a count of all of the component leads (or pins)

    40
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2C, SPI, UART
  • Standards

    The parameter "Standards" in electronic components refers to established criteria or specifications that ensure interoperability, safety, and performance across various electronic devices and systems. These standards are often set by recognized organizations and describe the characteristics, dimensions, and testing methods for components. Adherence to these standards helps manufacturers produce compatible and reliable products, facilitates communication between devices, and ensures compliance with regulatory requirements. Standards play a crucial role in the consistency and quality of electronic components in the industry.

    FeliCa, ISO 14443, MIFARE, NFC
  • Source Url Status Check Date

    The parameter "Source URL Status Check Date" in electronic components refers to the date when the current status of the source URL was last verified. This date indicates whether the information from the URL is still valid and up-to-date. It helps users assess the reliability of the data provided by the URL and determines if further checks or updates are necessary. This parameter is crucial for ensuring that information related to electronic components remains accurate and trustworthy.

    2013-06-14 00:00:00
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. PN5120A0HN/C2,551.

Product Description: PN5120A0HN/C2,551 by NXP USA Inc.

1. Description

The PN5120A0HN/C2,551 is a highly advanced RFID reader/transponder IC designed by NXP USA Inc. It operates at a frequency of 13.56 MHz, making it suitable for various contactless identification and communication applications. This IC is part of the MIFARE series, renowned for its reliability and security in RFID systems.

2. Features

  • Frequency: The PN5120A0HN/C2,551 operates at 13.56 MHz, ensuring compatibility with standard RFID frequencies.
  • Interfaces: It supports multiple interfaces including I2C, SPI, and UART, providing flexibility in system integration.
  • Temperature Range: The IC can operate within a wide temperature range of -40°C to 90°C, making it suitable for diverse environmental conditions.
  • Package: The IC is available in a 40-pin VFQFN exposed pad package, facilitating surface mount technology (SMT) assembly.
  • Power Supply: It can be powered with a voltage supply ranging from 2.5V to 3.6V.
  • Standards Compliance: The PN5120A0HN/C2,551 supports various standards such as FeliCa, ISO 14443, MIFARE, and NFC.

3. Applications

  • Primary Applications:
  • Contactless payment systems
  • Access control systems
  • Public transportation systems
  • Smart cards

  • Secondary Applications:

  • Inventory management systems
  • Asset tracking solutions
  • Secure data storage devices

4. Alternative Parts

While there are no direct alternatives listed for this specific part number, other MIFARE series ICs from NXP USA Inc. can be considered as alternatives based on similar specifications and applications: - PN532 (another popular RFID reader IC from NXP) - PN7150 (a more advanced version with additional features)

5. Embedded Modules

The PN5120A0HN/C2,551 is commonly used in various embedded modules designed for RFID applications: - Smart card readers - NFC-enabled devices - RFID tags and transponders

Summary

The PN5120A0HN/C2,551 is an essential component for any RFID-based system requiring high reliability and security. Its wide range of supported standards and interfaces make it versatile for various applications across different industries. With its robust design and compliance with ROHS3 standards, this IC ensures a long-lasting and environmentally friendly solution for contactless identification needs.

The three parts on the right have similar specifications to NXP USA Inc. & PN5120A0HN/C2,551.
PN5120A0HN/C2,551 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PN5120A0HN/C2,551" in NXP USA Inc. PN5120A0HN/C2,551.
  • Part Number
  • Manufacturer
  • Package
  • Description