Ohmite OM2045E-R58
Ohmite OM2045E-R58
feed

Ohmite OM2045E-R58

Manufacturer No:

OM2045E-R58

Manufacturer:

Ohmite

Utmel No:

1795-OM2045E-R58

Package:

Axial

ECAD Model:

Description:

1 Watt Carbon Film Resistor

Quantity:

Unit Price: $0.177376

Ext Price: $0.18

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 20126

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.177376

    $0.18

  • 10

    $0.167336

    $1.67

  • 100

    $0.157864

    $15.79

  • 500

    $0.148928

    $74.46

  • 1000

    $0.140498

    $140.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
OM2045E-R58 information

Specifications
Documents & Media
Product Details
Product Comparison
Ohmite OM2045E-R58 technical specifications, attributes, parameters and parts with similar specifications to Ohmite OM2045E-R58.
  • Type
    Parameter
  • Factory Lead Time
    25 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    500V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Little Rebel® OM
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.197Diax0.472L 5.00mmx12.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    -700ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    200kOhm
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    155°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -70°C
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Carbon Film
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    1W
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    1W
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    5mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Ohmite OM2045E-R58.

Product Description: Ohmite OM2045E-R58 Carbon Film Through Hole Resistor

1. Description

The Ohmite OM2045E-R58 is a high-quality, through hole resistor designed for various electronic applications. Manufactured by Ohmite, a renowned name in the resistor industry, this component is part of the Little Rebel series. It features a carbon film composition, known for its reliability and stability over a wide range of temperatures.

2. Features

  • Composition: Carbon Film
  • Diameter: 5mm
  • Mounting Type: Through Hole
  • Number of Terminations: 2
  • Package/Case: Axial
  • Packaging: Tape & Reel (TR)
  • Power Rating: 1W
  • Resistance: 200kOhm
  • Tolerance: ±5%
  • Voltage Rated: 500V
  • Temperature Coefficient: -700 ppm/°C
  • Max Operating Temperature: 155°C
  • Min Operating Temperature: -70°C
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • RoHS Status: RoHS Compliant
  • Pbfree Code: Yes

3. Applications

The OM2045E-R58 is suitable for a variety of applications due to its robust design and high performance characteristics.

Primary Applications: - Industrial Control Systems: Used in control circuits where precise voltage regulation is required. - Medical Equipment: Ensures reliable operation in medical devices that require stable resistance values. - Automotive Electronics: Provides consistent performance under high temperatures and vibrations.

Secondary Applications: - Audio Equipment: Used in audio circuits where high impedance and low noise are essential. - Telecommunications: Supports reliable signal transmission in communication systems.

4. Alternative Parts

If you are looking for alternative resistors with similar specifications, consider the following options:

  • Ohmite OM2045E-R55: A 55kOhm version of the same series.
  • Ohmite OM2045E-R22: A 22kOhm version of the same series.

These alternatives offer similar performance characteristics but with different resistance values.

5. Embedded Modules

The OM2045E-R58 is commonly used in various embedded modules due to its reliability and stability across different operating conditions:

  • Microcontroller Boards: Often used as part of the peripheral circuitry on microcontroller boards.
  • Sensor Modules: Integrated into sensor modules for precise signal conditioning.
  • Power Supply Units (PSUs): Used in PSUs for voltage regulation and filtering.

The Ohmite OM2045E-R58 is an excellent choice for any application requiring a reliable, high-performance resistor with robust temperature stability and high voltage rating capabilities.

The three parts on the right have similar specifications to Ohmite & OM2045E-R58.
  • Image
    Part Number
    Manufacturer
    Resistance
    Tolerance
    Power (Watts)
    Composition
    Package / Case
    Size / Dimension
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • OM2045E-R58

    OM2045E-R58

    200 k Ω

    ±5%

    -

    Carbon Film

    Axial

    0.197 Dia x 0.472 L (5.00mm x 12.00mm)

    20126
    $0.177376
OM2045E-R58 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "OM2045E-R58" in Ohmite OM2045E-R58.
  • Part Number
  • Manufacturer
  • Package
  • Description