Omron AX-FIR3010-RE
Omron AX-FIR3010-RE
feed

Omron AX-FIR3010-RE

Manufacturer No:

AX-FIR3010-RE

Manufacturer:

Omron

Utmel No:

1806-AX-FIR3010-RE

Package:

-

ECAD Model:

Description:

Omron Inverter Drive, 4 kW, 3 Phase, 400 V ac, 10 A, AX-FIR Series
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
AX-FIR3010-RE information

Specifications
Omron AX-FIR3010-RE technical specifications, attributes, parameters and parts with similar specifications to Omron AX-FIR3010-RE.
  • Type
    Parameter
  • Output Frequency
    50 → 60Hz
  • For Use With
    RX Series
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AX-FIR
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    4 kW
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    400 V ac
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10 A
  • Phase

    Phase in electronic components refers to the position of a waveform relative to a reference point in time, often measured in degrees. It indicates the timing relationship between two or more signals, such as voltage and current in an AC circuit. Phase differences can impact the behavior of circuits, affecting power transfer and resonance in reactive components. Understanding phase is essential for designing and analyzing circuits, especially in communications, signal processing, and power electronics.

    3
0 Similar Products Remaining