Omron WL9H300NFORWLNJ2N
Omron WL9H300NFORWLNJ2N
feed

Omron WL9H300NFORWLNJ2N

Manufacturer No:

WL9H300NFORWLNJ2N

Manufacturer:

Omron

Utmel No:

1806-WL9H300NFORWLNJ2N

Package:

-

ECAD Model:

Description:

Basic / Snap Action Switches Flex Res Rod 140x8mm

Quantity:

Unit Price: $82.499539

Ext Price: $82.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $82.499539

    $82.50

  • 10

    $77.829754

    $778.30

  • 100

    $73.424296

    $7,342.43

  • 500

    $69.268204

    $34,634.10

  • 1000

    $65.347362

    $65,347.36

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
WL9H300NFORWLNJ2N information

Specifications
Omron WL9H300NFORWLNJ2N technical specifications, attributes, parameters and parts with similar specifications to Omron WL9H300NFORWLNJ2N.
  • Type
    Parameter
  • Weight
    1.4kg
  • Current consumption
    0.4A
  • Min. ambient temperature
    -10°C
  • Transfer rate
    10 / 100 / 1000 MBit/s
  • Max. ambient temperature
    +60°C
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Omron
  • Illuminated
    Non-Illuminated
  • Brand
    Omron Automation and Safety
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    WL9H300
  • Mfr
    Omron Automation and Safety
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Type
    6AG1308-2FL10-4AA3
  • Subcategory
    Switches
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    124mm
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Snap Action Switches
  • Illumination Color

    Illumination Color refers to the specific color of light emitted by an LED or display component when it is activated. It is an important parameter as it affects the visibility and aesthetics of the electronic device. Common illumination colors include red, green, blue, yellow, and white, among others. The chosen illumination color can influence user experience and product design, making it a critical consideration in electronics engineering.

    -
  • Lamp Type

    The different types of lamps include:Incandescent Lamps,Tungsten Halogen Lamps,Fluorescent Lamps,Compact Fluorescent Lamps,Mercury Vapour Lamps,Metal Halide Lamps,High Pressure Sodium Vapour Lamps,Low Pressure Sodium Vapour Lamps.

    -
  • Product Category

    a particular group of related products.

    Basic / Snap Action Switches
  • Width
    120
  • Height
    125mm
0 Similar Products Remaining
WL9H300NFORWLNJ2N Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "WL9H300NFORWLNJ2N" in Omron WL9H300NFORWLNJ2N.
  • Part Number
  • Manufacturer
  • Package
  • Description