Omron Z15G8015F
Omron Z15G8015F
feed

Omron Z15G8015F

Manufacturer No:

Z15G8015F

Manufacturer:

Omron

Utmel No:

1806-Z15G8015F

Package:

-

ECAD Model:

Description:

End switch
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
Z15G8015F information

Specifications
Omron Z15G8015F technical specifications, attributes, parameters and parts with similar specifications to Omron Z15G8015F.
  • Type
    Parameter
  • Manufacturer Part Number
    105674807 VF
  • Manufacturer
    Stearns
  • Mounting
    End Mount
  • Type of electric connection
    Other
  • Number of contacts as change-over contact
    1
  • Number of contacts as normally open contact
    0
  • Material housing
    Plastic
  • Degree of protection (IP)
    IP00
  • Degree of protection (NEMA)
    Other
  • Number of contacts as normally closed contact
    0
  • Suitable for safety functions
    No
  • Explosion safety category for gas
    None
  • Type of control element
    Roller lever
  • Explosion safety category for dust
    None
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    36 VDC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP55
0 Similar Products Remaining