Omron Z15H7078C
Omron Z15H7078C
feed

Omron Z15H7078C

Manufacturer No:

Z15H7078C

Manufacturer:

Omron

Utmel No:

1806-Z15H7078C

Package:

-

ECAD Model:

Description:

Omron Industriële schakelaars Z-15HW24 - Z15H7078C
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
Z15H7078C information

Specifications
Omron Z15H7078C technical specifications, attributes, parameters and parts with similar specifications to Omron Z15H7078C.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Plastic
  • Manufacturer Part Number
    TP973B2171/U
  • Manufacturer
    Honeywell
  • Type of electric connection
    Other
  • Number of contacts as change-over contact
    1
  • Number of contacts as normally open contact
    0
  • Material housing
    Plastic
  • Degree of protection (IP)
    IP00
  • Degree of protection (NEMA)
    Other
  • Number of contacts as normally closed contact
    0
  • Suitable for safety functions
    No
  • Explosion safety category for gas
    None
  • Type of control element
    Other
  • Explosion safety category for dust
    None
  • Color
    Satin Chrome
0 Similar Products Remaining