Omron Automation and Safety 3G3AX-OPCN1
Omron Automation and Safety 3G3AX-OPCN1
feed

Omron Automation and Safety 3G3AX-OPCN1

Manufacturer No:

3G3AX-OPCN1

Utmel No:

1806-3G3AX-OPCN1

Package:

-

Datasheet:

AC Drives

ECAD Model:

Description:

DIGTIAL OPERATOR CABLE 1M

Quantity:

Unit Price: $175.711541

Ext Price: $175.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2007

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $175.711541

    $175.71

  • 10

    $165.765605

    $1,657.66

  • 100

    $156.382646

    $15,638.26

  • 500

    $147.530798

    $73,765.40

  • 1000

    $139.179998

    $139,180.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3G3AX-OPCN1 information

Specifications
Documents & Media
Product Details
Omron Automation and Safety 3G3AX-OPCN1 technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety 3G3AX-OPCN1.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cable Assembly
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Remote Operator
  • Specifications

    a measure of a material's ability to?conduct heat.?

    1 Meter
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety 3G3AX-OPCN1.

Product Description: Omron 3G3AX-OPCN1 Cable Assembly

1. Description

The Omron 3G3AX-OPCN1 is a high-quality cable assembly designed for use with motors, solenoids, and driver boards/modules in industrial automation and safety applications. This cable assembly is specifically engineered to provide reliable connectivity and durability in demanding environments. With its robust construction and precise specifications, it ensures smooth operation and efficient communication between components.

2. Features

  • Moisture Sensitivity Level (MSL): The MSL rating of 1 indicates that this cable assembly has unlimited storage and handling time under standard conditions, making it suitable for various industrial settings.
  • Mount Type: The cable assembly is mounted via cable, allowing for easy integration into existing systems.
  • Specifications: The cable length is precisely specified at 1 meter, ensuring consistent performance in applications requiring precise control.
  • RoHS Compliance: The product adheres to RoHS (Restriction of Hazardous Substances) standards, ensuring environmental sustainability and regulatory compliance.
  • Active Part Status: The part is actively supported by Omron Automation and Safety, ensuring ongoing support and maintenance.

3. Applications

The Omron 3G3AX-OPCN1 cable assembly is primarily used in: - Industrial Automation: For connecting motors, solenoids, and driver boards/modules in automated manufacturing processes. - Remote Operator Systems: In remote operator systems where precise control over machinery is essential.

Secondary applications include: - Machine Control Systems: In machine control systems where reliable communication between components is crucial. - Robotics and Mechatronics: In robotics and mechatronics applications where precise movement and control are necessary.

4. Alternative Parts

Alternative parts for the Omron 3G3AX-OPCN1 cable assembly include: - Omron 3G3AX-OPCN2: A similar cable assembly with slightly different specifications or configurations. - Other Omron Cable Assemblies: Other cable assemblies from Omron Automation and Safety that may offer similar functionality with different lengths or types of connectors.

5. Embedded Modules

The Omron 3G3AX-OPCN1 cable assembly is commonly used with various embedded modules including: - Omron PLCs (Programmable Logic Controllers): For integrating into PLC systems for control and automation tasks. - Omron Driver Boards/Modules: For direct connection to driver boards/modules used in motor control applications. - Solenoid Valves: In systems requiring precise control over solenoid valves.

Summary

The Omron 3G3AX-OPCN1 cable assembly is a reliable and durable accessory designed for industrial automation and safety applications. Its precise specifications, RoHS compliance, and active part status make it an ideal choice for various embedded modules and systems requiring high-quality connectivity solutions.