Omron Automation and Safety 3Z4S-LE VS-MCL100/M42-10
Omron Automation and Safety 3Z4S-LE VS-MCL100/M42-10
feed

Omron Automation and Safety 3Z4S-LE VS-MCL100/M42-10

Manufacturer No:

3Z4S-LE VS-MCL100/M42-10

Utmel No:

1806-3Z4S-LE VS-MCL100/M42-10

Package:

-

ECAD Model:

Description:

SHOCK RST 100MM FNO-2 M42LENS

Quantity:

Unit Price: $3,096.488927

Ext Price: $3,096.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 603

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3,096.488927

    $3,096.49

  • 10

    $2,994.670142

    $29,946.70

  • 25

    $2,973.853170

    $74,346.33

  • 50

    $2,953.180904

    $147,659.05

  • 100

    $2,892.439671

    $289,243.97

  • 500

    $2,685.645005

    $1,342,822.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3Z4S-LE VS-MCL100/M42-10 information

Specifications
Omron Automation and Safety 3Z4S-LE VS-MCL100/M42-10 technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety 3Z4S-LE VS-MCL100/M42-10.
  • Type
    Parameter
  • Factory Lead Time
    43 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    M42-Mount
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -5°C~50°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    VS-MCL
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Telephoto
  • Working Distance

    In electronic components, the "Working Distance" parameter refers to the distance between the component and the object being measured or inspected. It is a critical specification in applications such as sensors, cameras, and other devices where the component needs to accurately detect or interact with objects within a specific range. The working distance is typically specified by the manufacturer and is important for ensuring the component functions correctly and reliably within its intended operating range. It is essential to consider the working distance when designing or selecting electronic components to ensure they meet the requirements of the application.

    408.5 ~ 2050.2mm
  • Focal Length

    In electronic components, the focal length refers to the distance between the optical center of a lens and the focal point where light rays converge or diverge. It is a crucial parameter in optical systems as it determines the magnification and field of view of the lens. The focal length is typically measured in millimeters and is used to calculate the optical power of a lens. In cameras, for example, a shorter focal length results in a wider field of view, while a longer focal length provides greater magnification for distant objects.

    100.0mm
  • Filter Size

    In electronic components, the "Filter Size" parameter refers to the physical dimensions of a filter component, such as a capacitor or inductor, that is used to block or allow specific frequencies of signals to pass through. The size of the filter component is typically specified in terms of its length, width, and height dimensions, which are important for determining how the component will fit into a circuit layout or on a circuit board.The filter size is crucial for ensuring proper functionality and performance of the filter component within an electronic system. Larger filter sizes may be required for handling higher power levels or for achieving specific filtering characteristics, while smaller filter sizes are often preferred for compact and space-constrained applications. Designers must carefully consider the filter size along with other electrical parameters to meet the requirements of the overall circuit design and application.

    M46 x P0.75
  • Compatible Sensor Size (Max)

    Compatible Sensor Size (Max) is a parameter commonly found in electronic components such as cameras, lenses, and image sensors. It refers to the maximum size of the sensor that can be used with the particular component. This specification is important because it determines the compatibility of different components within a system. For example, a camera lens with a maximum compatible sensor size of APS-C may not work properly with a full-frame sensor camera. It is crucial to match the sensor size of the component with the compatible sensor size to ensure optimal performance and image quality.

    1.8
  • Depth Of Field

    Depth of field in electronic components refers to the range of distances within which objects appear in focus in an image or video. It is a critical parameter in imaging systems, such as cameras and microscopes, as it determines the sharpness and clarity of the captured images. The depth of field is influenced by factors such as the aperture size, focal length, and sensor size of the imaging system. A shallow depth of field results in a narrow range of focus, while a deep depth of field allows more objects at varying distances to appear sharp in the image. Adjusting the depth of field can be used creatively to emphasize certain subjects or create a specific visual effect in photography and videography.

    3.2 ~ 94.1mm
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    52.0mm Dia
  • Length
    110.0 ~ 135.0mm
0 Similar Products Remaining