Omron Automation and Safety A22NZ-2BM-NBA
Omron Automation and Safety A22NZ-2BM-NBA
feed

Omron Automation and Safety A22NZ-2BM-NBA

Manufacturer No:

A22NZ-2BM-NBA

Utmel No:

1806-A22NZ-2BM-NBA

Package:

-

ECAD Model:

Description:

CONFIG SW BODY SELECTR NON-ILLUM

Quantity:

Unit Price: $4.638327

Ext Price: $4.64

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.638327

    $4.64

  • 10

    $4.375780

    $43.76

  • 100

    $4.128095

    $412.81

  • 500

    $3.894429

    $1,947.21

  • 1000

    $3.673989

    $3,673.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A22NZ-2BM-NBA information

Specifications
Documents & Media
Product Details
Omron Automation and Safety A22NZ-2BM-NBA technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety A22NZ-2BM-NBA.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    A22NS
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Maintained
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Selector
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    22.3mm (Round)
  • Illumination

    Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.

    Non-Illuminated
  • Compatible Series

    Compatible Series in electronic components refers to a group of products or devices that are designed to work together seamlessly. These components are specifically engineered to be compatible with each other in terms of electrical specifications, form factor, and communication protocols. By using components from the same compatible series, engineers can ensure that the devices will function properly and communicate effectively with each other, reducing the risk of compatibility issues and simplifying the design process. Manufacturers often provide documentation and guidelines to help users identify and select components from the same compatible series for their projects.

    Omron, A22NS
  • Requires

    In the context of electronic components, the parameter "Requires" typically refers to the specific conditions or prerequisites that must be met for the component to function properly. This could include voltage levels, current ratings, temperature ranges, signal frequencies, or other environmental factors that are necessary for the component to operate within its specified parameters. Understanding the "Requires" parameter is crucial for designing and implementing electronic circuits to ensure that the components are used correctly and reliably. Failure to meet the requirements outlined in this parameter could result in malfunction, damage, or even failure of the component. It is important to carefully review the datasheet or technical specifications of electronic components to identify and adhere to their specific "Requires" in order to achieve optimal performance and longevity.

    Contact Block(s)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety A22NZ-2BM-NBA.

Product Description: Omron A22NZ-2BM-NBA Configurable Switch Component

1. Description

The Omron A22NZ-2BM-NBA is a maintained, configurable switch component designed for various industrial applications. It belongs to the A22NS series, known for its reliability and versatility. This switch is part of Omron's extensive range of automation and safety solutions, ensuring high-quality performance in demanding environments.

2. Features

  • Maintained Type: The A22NZ-2BM-NBA operates as a maintained switch, meaning it remains in the ON state until the actuator is moved to the OFF position.
  • Configurable Body: This component offers flexibility with its configurable body design, allowing users to customize it according to specific needs.
  • RoHS Compliant: The product adheres to RoHS (Restriction of Hazardous Substances) standards, ensuring environmental sustainability.
  • Non-Illuminated: The switch does not have illumination features, making it suitable for applications where visual indicators are not required.
  • Selector Actuator Type: It features a selector actuator type, which is ideal for applications requiring precise selection or switching between different states.

3. Applications

  1. Primary Applications:
  2. Industrial Control Systems: The A22NZ-2BM-NBA is commonly used in industrial control systems where reliable switching is crucial.
  3. Automation Systems: Its maintained type makes it suitable for automation systems requiring continuous operation until manually switched off.
  4. Safety Devices: The switch can be integrated into safety devices due to its high reliability and configurability.

  5. Secondary Applications:

  6. Medical Equipment: Due to its high reliability and configurability, this switch can also be used in medical equipment where precise control is necessary.
  7. Aerospace: The non-illuminated feature makes it suitable for applications where visual indicators could be problematic or unnecessary.

4. Alternative Parts

For users looking for alternative parts with similar specifications, consider the following options: - Omron A22NS series switches - Other maintained type switches from Omron or compatible series

5. Embedded Modules

The Omron A22NZ-2BM-NBA is often used in various embedded modules designed for industrial automation and control systems: - PLC (Programmable Logic Controller) systems - HMI (Human-Machine Interface) systems - SCADA (Supervisory Control and Data Acquisition) systems

By integrating this configurable switch component into these modules, users can enhance the reliability and efficiency of their industrial control systems.