Omron Automation and Safety A3DJ-500R
Omron Automation and Safety A3DJ-500R
feed

Omron Automation and Safety A3DJ-500R

Manufacturer No:

A3DJ-500R

Utmel No:

1806-A3DJ-500R

Package:

-

Datasheet:

A3D Series

ECAD Model:

Description:

OMRON INDUSTRIAL AUTOMATION A3DJ-500RLENS, RECTANGULAR, RED

Quantity:

Unit Price: $9.854282

Ext Price: $9.85

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 22

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.854282

    $9.85

  • 10

    $9.296492

    $92.96

  • 100

    $8.770276

    $877.03

  • 500

    $8.273845

    $4,136.92

  • 1000

    $7.805514

    $7,805.51

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A3DJ-500R information

Specifications
Documents & Media
Product Details
Product Comparison
Omron Automation and Safety A3DJ-500R technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety A3DJ-500R.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    A3D
  • Published
    1997
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    -500Ohm
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    55°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -10°C
  • Color
    Red
  • Switch Type

    Based on their characteristics, there are basically three types of switches: Linear switches, tactile switches and clicky switches.

    PUSHBUTTON SWITCH
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Rectangular
  • Illumination Type

    Illumination Type in electronic components refers to the method or technology used to provide lighting or illumination within the component. This parameter specifies the type of lighting source or mechanism integrated into the component to enable visibility or indication. Common illumination types include LED (Light Emitting Diode), LCD (Liquid Crystal Display), OLED (Organic Light Emitting Diode), and backlighting. The choice of illumination type can impact factors such as power consumption, brightness, color accuracy, and overall performance of the electronic component.

    Non-Illuminated
  • Height
    9mm
  • Length
    12.4mm
  • Width
    7.4mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: Omron A3DJ-500R Configurable Pushbutton Switch

1. Description

The Omron A3DJ-500R is a configurable pushbutton switch designed for various industrial and commercial applications. This switch is part of Omron's extensive range of switch components, known for their reliability and durability. The A3DJ series offers customizable configurations to meet specific user requirements, ensuring optimal performance in diverse environments.

2. Features

  • Configurable Design: The A3DJ-500R allows for customization to suit different operational needs, making it versatile for a wide range of applications.
  • Compact Size: With dimensions of 9mm in height, 12.4mm in length, and 7.4mm in width, this switch is compact yet robust.
  • Non-Illuminated: The switch does not have an illumination feature, which can be beneficial for applications where light is not necessary or would be distracting.
  • Rectangular Lens Style: The rectangular lens style provides a clear and defined actuation point, enhancing user experience.
  • High Resistance: The switch has a resistance of -500 Ohms, ensuring smooth and reliable operation.
  • Temperature Range: The operating temperature range is from -10°C to 55°C, making it suitable for use in various environmental conditions.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this switch can be used in applications where moisture is present without compromising its performance.
  • RoHS Compliant: The A3DJ-500R is RoHS compliant, adhering to environmental regulations and ensuring sustainability.

3. Applications

Primary Applications: 1. Industrial Control Systems: Used in control panels and machinery for on/off functions. 2. Automotive Systems: Integrated into dashboards and control units for various vehicle functions. 3. Medical Devices: Employed in medical equipment for user interface operations.

Secondary Applications: 1. Consumer Electronics: Used in appliances like microwaves, refrigerators, and air conditioners. 2. Aerospace Industry: Utilized in aircraft control systems due to its reliability and compact size. 3. Robotics and Automation: Part of robotic systems for user input and control mechanisms.

4. Alternative Parts

If the Omron A3DJ-500R is not available or meets specific requirements, alternative parts include: 1. Omron A3DQ-500R: Similar configuration but with different lens style options. 2. Omron A3DR-500R: Offers different resistance values suitable for specific applications.

5. Embedded Modules

The Omron A3DJ-500R is commonly used in various embedded modules such as: 1. Industrial Control Panels: Integrated into control panels for machinery operations. 2. Automotive Infotainment Systems: Used in dashboards for user interface operations. 3. Medical Device Controllers: Employed in medical device controllers for precise user input.

The Omron A3DJ-500R is an excellent choice for any application requiring a reliable and customizable pushbutton switch, offering both primary and secondary applications across diverse industries while adhering to environmental regulations and standards of quality assurance from Omron Automation and Safety.

The three parts on the right have similar specifications to Omron Automation and Safety & A3DJ-500R.