Omron Automation and Safety A3PA-5706-12E
Omron Automation and Safety A3PA-5706-12E
feed

Omron Automation and Safety A3PA-5706-12E

Manufacturer No:

A3PA-5706-12E

Utmel No:

1806-A3PA-5706-12E

Package:

-

ECAD Model:

Description:

Illuminated Pushbutton Switches ORANGE DISPLAY LED

Quantity:

Unit Price: $41.962800

Ext Price: $41.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 38

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $41.962800

    $41.96

  • 10

    $39.587547

    $395.88

  • 100

    $37.346743

    $3,734.67

  • 500

    $35.232776

    $17,616.39

  • 1000

    $33.238468

    $33,238.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A3PA-5706-12E information

Specifications
Documents & Media
Product Details
Product Comparison
Omron Automation and Safety A3PA-5706-12E technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety A3PA-5706-12E.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    A3P
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    250V
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    5A
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    250V
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Pushbutton, Square
  • Illumination

    Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.

    Illuminated - Orange
  • Compatible Series

    Compatible Series in electronic components refers to a group of products or devices that are designed to work together seamlessly. These components are specifically engineered to be compatible with each other in terms of electrical specifications, form factor, and communication protocols. By using components from the same compatible series, engineers can ensure that the devices will function properly and communicate effectively with each other, reducing the risk of compatibility issues and simplifying the design process. Manufacturers often provide documentation and guidelines to help users identify and select components from the same compatible series for their projects.

    Omron, A3P
  • Requires

    In the context of electronic components, the parameter "Requires" typically refers to the specific conditions or prerequisites that must be met for the component to function properly. This could include voltage levels, current ratings, temperature ranges, signal frequencies, or other environmental factors that are necessary for the component to operate within its specified parameters. Understanding the "Requires" parameter is crucial for designing and implementing electronic circuits to ensure that the components are used correctly and reliably. Failure to meet the requirements outlined in this parameter could result in malfunction, damage, or even failure of the component. It is important to carefully review the datasheet or technical specifications of electronic components to identify and adhere to their specific "Requires" in order to achieve optimal performance and longevity.

    Contact Block(s)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety A3PA-5706-12E.

Product Description

Description

The A3PA-5706-12E is a configurable switch component designed by Omron Automation and Safety, part of the A3P series. This illuminated pushbutton switch is engineered to provide reliable and efficient operation in various industrial settings. Published in 2006, it has been a trusted choice for applications requiring high voltage and current ratings.

Features

  • High Voltage Rating: The A3PA-5706-12E is rated for both DC and AC voltages up to 250V, making it suitable for a wide range of applications.
  • Configurable Design: This switch component offers a configurable body design, allowing users to customize it according to their specific needs.
  • Illumination: The switch features an illuminated orange actuator, enhancing visibility in dark environments.
  • Current Rating: With a current rating of 5A, this switch can handle substantial electrical loads.
  • RoHS Compliance: The A3PA-5706-12E is RoHS compliant, ensuring it meets environmental regulations.
  • Mounting Type: Designed for panel mounting, this switch is easy to integrate into control panels and other electrical systems.

Applications

  1. Primary Applications:
  2. Industrial Control Panels: The high voltage and current ratings make this switch ideal for use in industrial control panels where reliability is crucial.
  3. Machine Automation: Its configurable design and illumination feature make it suitable for machine automation applications where visibility and customization are important.

  4. Secondary Applications:

  5. Medical Equipment: The high reliability and visibility of the illuminated actuator make it suitable for medical equipment applications.
  6. Aerospace: The RoHS compliance and high voltage rating make it a viable option for aerospace applications where environmental regulations must be met.

Alternative Parts

If the A3PA-5706-12E is not available or if you need an alternative solution, consider the following parts from Omron: - A3PA-5706-12F (similar configuration but with different illumination color) - A3PA-5706-12H (different actuator type)

Embedded Modules

The A3PA-5706-12E is commonly used in various embedded modules such as: - PLC Systems: Programmable Logic Controllers often require high-reliability switches like the A3PA-5706-12E. - HMI Panels: Human-Machine Interface panels may incorporate this switch for its visibility and customization options. - Industrial Automation Systems: This switch is frequently used in systems requiring high voltage and current ratings.

The A3PA-5706-12E from Omron Automation and Safety offers a robust and customizable solution for industrial applications requiring high voltage and current ratings. Its illumination feature enhances visibility, while its RoHS compliance ensures environmental responsibility.

The three parts on the right have similar specifications to Omron Automation and Safety & A3PA-5706-12E.
  • Image
    Part Number
    Manufacturer
    Current Rating
    Series
    Factory Lead Time
    Voltage - Rated DC
    Part Status
    Moisture Sensitivity Level (MSL)
    Published
    RoHS Status
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • A3PA-5706-12E

    A3PA-5706-12E

    5 A

    A3P

    2 Weeks

    250 V

    Active

    1 (Unlimited)

    2006

    RoHS Compliant

    38
    $41.9628
  • A3PA-5732-24E

    5 A

    A3P

    2 Weeks

    250 V

    Active

    1 (Unlimited)

    2006

    RoHS Compliant

    22
    $33.224875

    Same as the main part number.