Omron Automation and Safety FLV-BR11222IR
Omron Automation and Safety FLV-BR11222IR
feed

Omron Automation and Safety FLV-BR11222IR

Manufacturer No:

FLV-BR11222IR

Utmel No:

1806-FLV-BR11222IR

Package:

-

ECAD Model:

Description:

BAR LGT INFRARED 112 X 22MM 1.8W

Quantity:

Unit Price: $1,173.362691

Ext Price: $1,173.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 719

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,173.362691

    $1,173.36

  • 10

    $1,134.780165

    $11,347.80

  • 25

    $1,126.891922

    $28,172.30

  • 50

    $1,119.058512

    $55,952.93

  • 100

    $1,096.041638

    $109,604.16

  • 500

    $1,017.680258

    $508,840.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FLV-BR11222IR information

Specifications
Omron Automation and Safety FLV-BR11222IR technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety FLV-BR11222IR.
  • Type
    Parameter
  • Factory Lead Time
    30 Weeks
  • Power Dissipation (Max)
    1.8W
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FLV-BR
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Bar
  • Color
    Infrared
  • Height
    0.748 19.00mm
  • Length
    4.409 112.00mm
  • Width
    0.866 22.00mm
  • Length - Emitting Surface

    The parameter "Length - Emitting Surface" in electronic components refers to the measurement of the length of the surface from which electromagnetic radiation or light is emitted. This parameter is commonly used in components such as LEDs (Light Emitting Diodes) and laser diodes to specify the size of the emitting area. It is an important characteristic as it directly affects the intensity and directionality of the emitted light. A larger emitting surface area typically results in a broader emission pattern, while a smaller surface area can lead to a more focused and intense beam of light.

    3.937 100.00mm
  • Width - Emitting Surface

    The parameter "Width - Emitting Surface" in electronic components refers to the physical dimension of the emitting surface of a component, typically related to light-emitting devices such as LEDs or laser diodes. This parameter specifies the width of the area from which light or radiation is emitted by the component. It is an important characteristic as it directly affects the intensity and distribution of the emitted light. Understanding the width of the emitting surface is crucial for designing and integrating these components into various applications where precise control of light output is required.

    0.709 18.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining