Omron Automation and Safety H3Y-4 DC24 1S
Omron Automation and Safety H3Y-4 DC24 1S
feed

Omron Automation and Safety H3Y-4 DC24 1S

Manufacturer No:

H3Y-4 DC24 1S

Utmel No:

1806-H3Y-4 DC24 1S

Package:

-

ECAD Model:

Description:

RELAY TIME DELAY 1SEC 3A 250V

Quantity:

Unit Price: $135.187740

Ext Price: $135.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2095

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $135.187740

    $135.19

  • 10

    $127.535604

    $1,275.36

  • 100

    $120.316607

    $12,031.66

  • 500

    $113.506233

    $56,753.12

  • 1000

    $107.081352

    $107,081.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
H3Y-4 DC24 1S information

Specifications
Documents & Media
Product Details
Omron Automation and Safety H3Y-4 DC24 1S technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety H3Y-4 DC24 1S.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Socketable
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    H3Y
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    24VDC
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Plug In
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Off-Delay, On-Delay
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    4PDT (4 Form C)
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    Mechanical Relay
  • Contact Rating @ Voltage

    Contact Rating @ Voltage refers to the maximum electrical load that a switch or relay can handle at a specified voltage without risking damage or failure. It defines both the current and voltage levels at which the device can operate safely and reliably under specified conditions. This rating is crucial for selecting appropriate components in electronic circuits to ensure long-lasting performance and prevent system malfunctions.

    3A @ 250VAC
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    0.1 Sec ~ 1 Sec
  • Timing Adjustment Method

    Timing Adjustment Method in electronic components refers to techniques used to modify the timing characteristics of a circuit or system to achieve desired performance. It involves adjusting parameters such as delays, pulse widths, or synchronization in digital systems to ensure proper operation and signal integrity. This method is critical in applications where precise timing is necessary, such as in clock distribution, data transmission, and signal processing. By optimizing timing parameters, designers can improve overall system efficiency, reduce errors, and enhance reliability.

    Hand Dial
  • Timing Initiate Method

    The initiation time (also known as release time) is the time at which the process goes from the waiting to the ready state. An aperiodic process is by definition initiated by an event, such as external data arriving or data computed by another process.

    Input Voltage
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety H3Y-4 DC24 1S.

Product Description: Omron H3Y-4 DC24 1S Time Delay Relay

Description

The Omron H3Y-4 DC24 1S is a reliable and versatile time delay relay designed for industrial automation and control applications. This mechanical relay offers precise timing capabilities, making it an essential component in various control systems. With its robust construction and reliable performance, the H3Y-4 DC24 1S ensures consistent operation under demanding conditions.

Features

  • 4PDT (4 Form C) Circuit: The relay features a 4PDT configuration, providing four normally open and normally closed contacts for versatile circuit configurations.
  • Contact Rating @ Voltage: The relay supports a contact rating of 3A @ 250VAC, making it suitable for a wide range of applications.
  • Delay Time: The delay time can be adjusted from 0.1 seconds to 1 second using the hand dial timing adjustment method.
  • Function: The relay offers both off-delay and on-delay functions, allowing for flexible timing control in various control sequences.
  • Mounting Type: The socketable mounting type provides easy installation and removal of the relay.
  • Relay Type: It is a mechanical relay ensuring high reliability and durability.
  • RoHS Compliant: The product complies with RoHS regulations, making it environmentally friendly.
  • Voltage Supply: Operates at 24VDC, ensuring compatibility with a variety of DC power sources.

Applications

  1. Primary Applications:
  2. Industrial Automation: Used in control systems for machinery and equipment to manage timing sequences such as start-up delays or shutdown sequences.
  3. Process Control: Essential in process control systems where precise timing is critical for maintaining optimal process conditions.

  4. Secondary Applications:

  5. Home Automation: Can be used in home automation systems for controlling lighting or HVAC systems based on specific timing requirements.
  6. Medical Devices: Utilized in medical devices where precise timing is necessary for safety and efficacy.

Alternative Parts

For applications requiring similar functionality but different specifications, consider the following alternatives: - Omron H3Y-3 DC24 1S (similar but with different delay times) - Allen-Bradley 1746-TM (alternative mechanical time delay relay)

Embedded Modules

The Omron H3Y-4 DC24 1S time delay relay is commonly used in various embedded modules and systems including: - PLC (Programmable Logic Controller) systems - Industrial control panels - Automation workstations

This versatile time delay relay from Omron Automation and Safety is designed to meet the demands of industrial automation while offering flexibility in its applications. Its robust construction and reliable performance make it an ideal choice for a wide range of control systems.