Omron Automation and Safety H3YN-2 DC24
Omron Automation and Safety H3YN-2 DC24
feed

Omron Automation and Safety H3YN-2 DC24

Manufacturer No:

H3YN-2 DC24

Utmel No:

1806-H3YN-2 DC24

Package:

-

ECAD Model:

Description:

RELAY TIME DELAY 10MIN 5A 250V

Quantity:

Unit Price: $35.703131

Ext Price: $35.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 70

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $35.703131

    $35.70

  • 10

    $33.682199

    $336.82

  • 100

    $31.775659

    $3,177.57

  • 500

    $29.977037

    $14,988.52

  • 1000

    $28.280224

    $28,280.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
H3YN-2 DC24 information

Specifications
Documents & Media
Product Details
Omron Automation and Safety H3YN-2 DC24 technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety H3YN-2 DC24.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Socketable
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    H3YN
  • Published
    2001
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    24VDC
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Plug In
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Programmable (Multi-Function)
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    DPDT (2 Form C)
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    Mechanical Relay
  • Contact Rating @ Voltage

    Contact Rating @ Voltage refers to the maximum electrical load that a switch or relay can handle at a specified voltage without risking damage or failure. It defines both the current and voltage levels at which the device can operate safely and reliably under specified conditions. This rating is crucial for selecting appropriate components in electronic circuits to ensure long-lasting performance and prevent system malfunctions.

    5A @ 250VAC
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    0.1 Sec ~ 10 Min
  • Timing Adjustment Method

    Timing Adjustment Method in electronic components refers to techniques used to modify the timing characteristics of a circuit or system to achieve desired performance. It involves adjusting parameters such as delays, pulse widths, or synchronization in digital systems to ensure proper operation and signal integrity. This method is critical in applications where precise timing is necessary, such as in clock distribution, data transmission, and signal processing. By optimizing timing parameters, designers can improve overall system efficiency, reduce errors, and enhance reliability.

    Hand Dial
  • Timing Initiate Method

    The initiation time (also known as release time) is the time at which the process goes from the waiting to the ready state. An aperiodic process is by definition initiated by an event, such as external data arriving or data computed by another process.

    Input Voltage
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety H3YN-2 DC24.

Product Description: Omron H3YN-2 DC24 Time Delay Relay

1. Description

The Omron H3YN-2 DC24 is a programmable time delay relay designed for industrial automation and control applications. This device is part of the H3YN series, known for its reliability and versatility in timing control solutions. With a supply voltage of 24VDC, this relay is ideal for use in various industrial settings where precise timing is crucial.

2. Features

  • Programmable Timing: The H3YN-2 DC24 features a hand dial for adjusting the timing delay, allowing users to set delays from 0.1 seconds to 10 minutes.
  • Multi-Function Capability: This relay is programmable, making it suitable for multiple functions in a single unit.
  • Mechanical Relay: Equipped with a mechanical relay type, ensuring robust operation and long lifespan.
  • DPDT Configuration: The relay has a double-pole double-throw (DPDT) configuration, providing two independent form C contacts for versatile circuit applications.
  • Plug-In Termination Style: Easy to install and maintain with its plug-in termination style.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

3. Applications

Primary Applications: - Industrial Automation: Ideal for controlling machinery, motors, and other equipment in manufacturing environments. - Process Control: Used in process control systems to manage timing sequences in chemical plants, water treatment facilities, and other industrial processes.

Secondary Applications: - Building Automation: Can be used in HVAC systems for temperature control and lighting management. - Medical Equipment: In medical devices where precise timing is necessary for diagnostic procedures or treatment protocols.

4. Alternative Parts

If the Omron H3YN-2 DC24 is not available or if you need an alternative solution, consider the following options: - Omron H3YN-1 DC24: A similar model with slightly different timing ranges but similar functionality. - Other Time Delay Relays from Omron: Such as the H3YM series which offers similar features but with different voltage options.

5. Embedded Modules

The Omron H3YN-2 DC24 time delay relay is commonly used in various embedded modules and systems due to its reliability and programmability: - PLC Systems: Programmable Logic Controllers often integrate this relay for precise timing control in automation processes. - Industrial Control Panels: Used in control panels for managing timing sequences in machinery operations. - Automation Systems: Integrated into larger automation systems requiring multi-function timing control capabilities.

The Omron H3YN-2 DC24 time delay relay is a reliable choice for any industrial application requiring precise timing control, making it an essential component in modern automation systems.