Omron Automation and Safety K8AK-PT1 100-240VAC
Omron Automation and Safety K8AK-PT1 100-240VAC
feed

Omron Automation and Safety K8AK-PT1 100-240VAC

Manufacturer No:

K8AK-PT1 100-240VAC

Utmel No:

1806-K8AK-PT1 100-240VAC

Package:

-

ECAD Model:

Description:

Industrial Relays Temp Phse Sequence/Loss

Quantity:

Unit Price: $179.988672

Ext Price: $179.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2580

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $179.988672

    $179.99

  • 10

    $169.800634

    $1,698.01

  • 100

    $160.189277

    $16,018.93

  • 500

    $151.121960

    $75,560.98

  • 1000

    $142.567887

    $142,567.89

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
K8AK-PT1 100-240VAC information

Specifications
Product Details
Omron Automation and Safety K8AK-PT1 100-240VAC technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety K8AK-PT1 100-240VAC.
  • Type
    Parameter
  • Factory Lead Time
    21 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~60°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    K8AK
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Phase Loss, Phase Sequence, Temperature Monitoring
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    100V~240VAC
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Relay
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    SPDT (1 Form C)
  • Contact Rating @ Voltage

    Contact Rating @ Voltage refers to the maximum electrical load that a switch or relay can handle at a specified voltage without risking damage or failure. It defines both the current and voltage levels at which the device can operate safely and reliably under specified conditions. This rating is crucial for selecting appropriate components in electronic circuits to ensure long-lasting performance and prevent system malfunctions.

    5A @ 250VAC
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    0.1 Sec ~ 30 Sec
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

Product Description: Omron K8AK-PT1 Phase Loss, Phase Sequence, and Temperature Monitoring Relay

Description

The Omron K8AK-PT1 is a versatile relay designed for industrial automation and control applications. This device is part of the K8AK series and is specifically engineered to monitor phase loss, phase sequence, and temperature conditions. With its robust design and reliable performance, the K8AK-PT1 is ideal for ensuring the safety and efficiency of industrial systems.

Features

  • SPDT (1 Form C) Circuit: The K8AK-PT1 features a single pole double throw (SPDT) circuit with one form C contact, providing a reliable switching mechanism for various control applications.
  • High Contact Rating: The relay has a contact rating of 5A at 250VAC, making it suitable for handling moderate to high current loads.
  • Adjustable Delay Time: The device offers adjustable delay times ranging from 0.1 seconds to 30 seconds, allowing for customizable response times based on specific application requirements.
  • Durable Construction: With an operating temperature range of -20°C to 60°C and a moisture sensitivity level of 1 (unlimited), the K8AK-PT1 is designed to withstand harsh industrial environments.
  • Mounting Flexibility: The relay can be easily mounted on DIN rail, providing convenient installation options in control panels and enclosures.

Applications

  1. Primary Applications
  2. Industrial Automation: The K8AK-PT1 is widely used in industrial automation systems to monitor phase loss and sequence conditions, ensuring continuous operation and preventing potential electrical hazards.
  3. Temperature Monitoring: It is also employed in temperature monitoring applications where precise control over relay activation based on temperature thresholds is required.

  4. Secondary Applications

  5. Machine Protection: The relay can be used to protect machinery from electrical faults by triggering alarms or shutting down systems in case of phase loss or sequence errors.
  6. Control Panels: It is often integrated into control panels for monitoring and controlling various industrial processes.

Alternative Parts

While the K8AK-PT1 is a specific product with unique features, some alternative parts that may serve similar purposes include: - Omron K8AK-PT2 (similar functionality but with different contact ratings) - Schneider Electric MCR-100 (alternative relay with similar monitoring capabilities) - Eaton MTL Series Relays (competitive product offering similar features)

Embedded Modules

The Omron K8AK-PT1 is commonly used in various embedded modules and systems due to its reliability and versatility: - PLC Systems: Programmable Logic Controllers (PLCs) often utilize this relay for monitoring critical electrical parameters. - SCADA Systems: Supervisory Control and Data Acquisition (SCADA) systems integrate this relay for real-time monitoring and control. - Industrial Control Panels: Custom control panels designed for specific industrial processes frequently include the K8AK-PT1 for its robust monitoring capabilities.

The Omron K8AK-PT1 is an essential component in many industrial automation setups, offering reliable phase loss, phase sequence, and temperature monitoring capabilities. Its durable construction and adjustable delay times make it a versatile choice for various control applications.