Omron Automation and Safety K8DT-TH1TA
Omron Automation and Safety K8DT-TH1TA
feed

Omron Automation and Safety K8DT-TH1TA

Manufacturer No:

K8DT-TH1TA

Utmel No:

1806-K8DT-TH1TA

Package:

-

ECAD Model:

Description:

TEMP MONTRG TRNSTC/RTD PSH IN

Quantity:

Unit Price: $242.597029

Ext Price: $242.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2215

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $242.597029

    $242.60

  • 10

    $228.865122

    $2,288.65

  • 100

    $215.910492

    $21,591.05

  • 500

    $203.689144

    $101,844.57

  • 1000

    $192.159569

    $192,159.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
K8DT-TH1TA information

Specifications
Product Details
Omron Automation and Safety K8DT-TH1TA technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety K8DT-TH1TA.
  • Type
    Parameter
  • Factory Lead Time
    21 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    DIN Rail
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~60°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    K8DT
  • Published
    2007
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Temperature Monitoring
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    60°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -20°C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    100V~240VAC
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    26.4V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Solid State
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    NPN
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    No Delay
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: Omron K8DT-TH1TA Temperature Monitoring Relay Output Module

Description

The Omron K8DT-TH1TA is a reliable and versatile temperature monitoring relay output module designed for industrial automation and control systems. This module is part of the K8DT series, known for its robust performance and ease of integration. The K8DT-TH1TA is specifically engineered to monitor temperature conditions and provide accurate relay outputs based on predefined thresholds.

Features

  • Temperature Monitoring: The module can monitor temperatures within a range of -20°C to 60°C, making it suitable for various industrial environments.
  • Solid State Output: The output type is solid state, ensuring high reliability and long lifespan.
  • DIN Rail Mounting: The module is designed for easy mounting on DIN rail systems, facilitating quick installation and space-saving configurations.
  • Wide Voltage Compatibility: The module operates on a wide voltage range of 100V to 240VAC, providing flexibility in different power supply scenarios.
  • RoHS Compliant: The K8DT-TH1TA is RoHS compliant, adhering to environmental regulations and ensuring sustainable manufacturing practices.

Applications

  1. Primary Applications:
  2. Temperature control systems in manufacturing plants.
  3. HVAC systems for maintaining optimal temperature conditions.
  4. Industrial equipment monitoring to prevent overheating or undercooling.

  5. Secondary Applications:

  6. Laboratory settings where precise temperature control is crucial.
  7. Data centers requiring continuous monitoring of server room temperatures.
  8. Automotive testing environments where temperature fluctuations need to be closely monitored.

Alternative Parts

If the Omron K8DT-TH1TA is not available or if you need alternative solutions, consider the following options: - Omron K8DT-TA1TA: This module offers similar functionality but with different output configurations. - Schneider Electric MCR-TC: This module provides similar temperature monitoring capabilities with additional features like analog outputs.

Embedded Modules

The Omron K8DT-TH1TA is often used in conjunction with other industrial automation components such as: - PLC Systems: Programmable Logic Controllers from manufacturers like Siemens or Allen-Bradley. - HMI Panels: Human Machine Interface panels for visualizing and controlling industrial processes. - SCADA Systems: Supervisory Control And Data Acquisition systems for remote monitoring and control of industrial processes.

Conclusion

The Omron K8DT-TH1TA is an essential component for any industrial automation setup requiring accurate temperature monitoring and reliable relay outputs. Its robust design, wide voltage compatibility, and DIN rail mounting make it an ideal choice for various applications across different industries.