Omron Automation and Safety M22N-BP-TRA-RD
Omron Automation and Safety M22N-BP-TRA-RD
feed

Omron Automation and Safety M22N-BP-TRA-RD

Manufacturer No:

M22N-BP-TRA-RD

Utmel No:

1806-M22N-BP-TRA-RD

Package:

-

ECAD Model:

Description:

Indicator;22mm;Projected Red, 110 VAC/DC

Quantity:

Unit Price: $5.371821

Ext Price: $5.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.371821

    $5.37

  • 10

    $5.067756

    $50.68

  • 100

    $4.780902

    $478.09

  • 500

    $4.510284

    $2,255.14

  • 1000

    $4.254985

    $4,254.98

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M22N-BP-TRA-RD information

Specifications
Documents & Media
Product Details
Omron Automation and Safety M22N-BP-TRA-RD technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety M22N-BP-TRA-RD.
  • Type
    Parameter
  • Panel Cutout Shape

    The parameter "Panel Cutout Shape" in electronic components refers to the specific shape or design of the opening required in a panel or enclosure to accommodate the component. This parameter is crucial for ensuring proper installation and fit of the component within the panel or enclosure. The shape can vary depending on the type of component and may include shapes such as round, square, rectangular, or custom shapes. Manufacturers provide this information to help users select the appropriate panel cutout shape for their specific application, ensuring compatibility and functionality.

    Round
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    M22N
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    LED
  • Color
    Red
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP66, NEMA 4X, 13
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    110V
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    0.88 (22.30mm)
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    110V
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    2mA
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Flat Top
  • Lens Transparency

    Lens Transparency in electronic components refers to the ability of a lens to allow light to pass through it without significant absorption or scattering. It is a measure of how much light is transmitted through the lens material, impacting the performance of optical devices such as sensors and cameras. High lens transparency is crucial for ensuring clear images and accurate data capture in various applications.

    Clear
  • Lens Color

    affect how much visible light reaches people's eyes, how well people see other colors and how well they see contrasts.

    Red
  • Lamp Color

    Lamp Color refers to the color of the light emitted by a lamp or light source in electronic components. It is an important parameter as it determines the visual appearance and ambiance created by the lighting. The color of the lamp is typically specified using terms such as warm white, cool white, daylight, or specific color temperatures measured in Kelvin. Different lamp colors are suitable for different applications, with warm white often used for creating a cozy atmosphere, cool white for task lighting, and daylight for areas where accurate color representation is important. Selecting the right lamp color is crucial for achieving the desired lighting effect in electronic devices and systems.

    Red
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AC
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety M22N-BP-TRA-RD.

Product Description

Product Name: M22N-BP-TRA-RD LED Pilot Light by Omron Automation and Safety

The M22N-BP-TRA-RD is a high-quality LED pilot light designed for reliable and efficient indication in various industrial and commercial applications. Manufactured by Omron Automation and Safety, this product belongs to the Optoelectronics category, specifically within the Panel Indicators and Pilot Lights subcategory. It features a distinctive red color, ensuring clear visibility in diverse environments.

Features

  • Color: The M22N-BP-TRA-RD boasts a vibrant red color, making it highly visible in both day and night conditions.
  • Current: Operating at a low current of 2mA, this LED pilot light is energy-efficient and suitable for battery-powered applications.
  • Ingress Protection: With an IP66 rating and NEMA 4X certification, it offers excellent protection against dust and water ingress, ensuring durability in harsh environments.
  • Lens Style: The round lens with a flat top provides a clear and focused light output.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1 (Unlimited), this product can be stored and used without any moisture-related concerns.
  • Panel Cutout Dimensions: The round panel cutout dimensions are 0.88 inches (22.30mm), making it easy to integrate into various panel designs.
  • RoHS Compliance: The M22N-BP-TRA-RD is fully compliant with RoHS regulations, ensuring environmental sustainability.
  • Voltage Rating: Operating at 110V AC, this pilot light is suitable for standard household and commercial power supplies.

Applications

Primary Applications:

  1. Industrial Control Systems: The M22N-BP-TRA-RD is ideal for use in industrial control systems where clear indication is crucial for monitoring equipment status.
  2. Automotive Systems: Its high visibility and durability make it suitable for automotive applications such as dashboard indicators.
  3. Medical Equipment: The red color and clear visibility make it an excellent choice for medical equipment indicators.

Secondary Applications:

  1. Home Appliances: This LED pilot light can be used in home appliances to indicate operational status or errors.
  2. Security Systems: Its high visibility ensures that security systems remain effective even in low-light conditions.
  3. Aerospace Industry: The M22N-BP-TRA-RD's reliability and durability make it a good fit for aerospace applications where components need to withstand extreme conditions.

Alternative Parts

If the M22N-BP-TRA-RD is not available or if you need an alternative solution, consider the following options:

  1. M22N-BP-TRA-YL (Yellow): This version features a yellow color and is suitable for applications where yellow indication is required.
  2. M22N-BP-TRA-GN (Green): Ideal for green indication needs, this variant maintains the same level of quality and reliability as the red version.

Embedded Modules

The M22N-BP-TRA-RD LED pilot light is commonly used in various embedded modules designed for industrial automation and control systems:

  1. Omron PLC Systems: This pilot light is often integrated into Omron Programmable Logic Controllers (PLCs) for status indication.
  2. Industrial Automation Panels: It is frequently used in industrial automation panels to provide clear visual feedback on system status.
  3. Machine Monitoring Systems: The M22N-BP-TRA-RD helps monitor machine health by indicating operational states such as running, stopped, or error conditions.

In summary, the M22N-BP-TRA-RD LED pilot light from Omron Automation and Safety offers a robust solution for indicating status in various industrial and commercial environments due to its high visibility, durability, and energy efficiency.