Omron Automation and Safety R88M-K1K520H
Omron Automation and Safety R88M-K1K520H
feed

Omron Automation and Safety R88M-K1K520H

Manufacturer No:

R88M-K1K520H

Utmel No:

1806-R88M-K1K520H

Package:

-

ECAD Model:

Description:

SERVOMOTOR 2000 RPM 230VAC

Quantity:

Unit Price: $1,875.659822

Ext Price: $1,875.66

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 953

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,875.659822

    $1,875.66

  • 10

    $1,813.984354

    $18,139.84

  • 25

    $1,801.374731

    $45,034.37

  • 50

    $1,788.852762

    $89,442.64

  • 100

    $1,752.059512

    $175,205.95

  • 500

    $1,626.796204

    $813,398.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
R88M-K1K520H information

Specifications
Product Details
Omron Automation and Safety R88M-K1K520H technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety R88M-K1K520H.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Weight
    15lbs 6.8kg
  • Mounting Hole Spacing

    The holes in the mounting brackets are spaced at 1 U (1.75 in. or 4.45 cm), so the router can be mounted in any rack that provides holes spaced at that distance.

    5.709 (145.00mm)
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    230VAC
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~40°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Accurax G5
  • Published
    2011
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    Square - 5.118 x 5.118 130.00mmx130.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Connector
  • Type
    AC Motor
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    40°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    0°C
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    1.5kW
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Connector
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Servomotor
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CE, CSA, cULus, TUV, UL
  • RPM

    RPM stands for Revolutions Per Minute, and it is a measurement of the rotational speed of a component, such as a motor or a fan. In electronic components, RPM is commonly used to specify the speed at which a component operates. For example, a computer fan may have a maximum RPM rating to indicate how fast it can spin to provide adequate cooling. RPM is an important parameter to consider when selecting components for a system, as it can impact performance, efficiency, and noise levels. Monitoring and controlling RPM can also be crucial for maintaining the proper functioning and longevity of electronic components.

    2000 RPM
  • Encoder Type

    An encoder is classified into four types: mechanical, optical, magnetic, and electromagnetic induction types.

    Incremental
  • Power - Rated

    Power - Rated is a parameter that refers to the maximum power that an electronic component can handle or deliver under specified conditions. It is typically expressed in watts and is an important specification to consider when designing or selecting components for a circuit. The rated power helps determine the component's capability to handle electrical loads without overheating or failing. It is crucial to operate components within their rated power limits to ensure optimal performance and reliability. Exceeding the rated power can lead to component damage, malfunction, or even safety hazards.

    1.5kW
  • Torque - Rated (oz-in / mNm)

    The parameter "Torque - Rated (oz-in / mNm)" in electronic components refers to the maximum amount of rotational force that the component can handle or produce. It is typically measured in units of ounce-inches (oz-in) or millinewton-meters (mNm). This rating is important for components such as motors, actuators, and gears, as it indicates the maximum torque that can be applied without causing damage or affecting performance. Understanding the rated torque of a component is crucial for ensuring proper operation and preventing mechanical failures in electronic systems.

    1014 / 7160
  • Torque - Max Momentary (oz-in / mNm)

    The parameter "Torque - Max Momentary (oz-in / mNm)" in electronic components refers to the maximum amount of rotational force that can be applied to the component for a short duration without causing damage. It is typically measured in units of ounce-inches (oz-in) or millinewton-meters (mNm). This specification is important for components such as motors, gears, and connectors, where temporary spikes in torque may occur during operation. Exceeding the maximum momentary torque rating can lead to mechanical failure or reduced performance of the component. It is essential to consider this parameter when designing or selecting electronic components to ensure reliable and safe operation.

    3045 / 21500
  • Diameter - Shaft

    Diameter - Shaft refers to the measurement of the circular cross-section of a shaft used in electronic components, typically motors or actuators. This parameter is crucial for ensuring proper fit and compatibility with other mechanical elements such as bearings, gears, or housings. It influences the torque transmission capabilities and overall mechanical integrity of the device, making it a key specification in the design and selection process. The diameter is usually expressed in millimeters or inches and plays a vital role in determining load capacity and performance characteristics of the component.

    0.866 (22.00mm)
  • Length - Shaft and Bearing

    Length - Shaft and Bearing is a parameter that refers to the physical dimensions of the shaft and bearing components within an electronic device or system. The length measurement typically specifies the distance between the two components, which are crucial for supporting and enabling the rotation of moving parts such as motors, fans, or other mechanical components. This parameter is important for ensuring proper alignment, stability, and functionality of the device, as variations in the length of the shaft and bearing can impact performance and reliability. Manufacturers provide specific length measurements to help engineers and designers select compatible components for their applications.

    2.165 55.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: Omron Automation and Safety R88M-K1K520H Servomotor

Description

The Omron Automation and Safety R88M-K1K520H is a high-performance servomotor designed for precision control applications. This AC motor is part of the Accurax G5 series, known for its reliability and robustness. With a rated power of 1.5 kW and an operating speed of 2000 RPM, it offers efficient and precise motion control in various industrial settings.

Features

  • Incremental Encoder Type: Equipped with an incremental encoder, this motor provides accurate position feedback, essential for precise control applications.
  • Servomotor Function: Designed to operate as a servomotor, it can be controlled to achieve specific angular positions or speeds.
  • Robust Construction: The motor features a durable design with a shaft diameter of 22 mm and a length of 55 mm, ensuring long-term reliability.
  • Temperature Range: Operates within a temperature range of 0°C to 40°C, making it suitable for various environmental conditions.
  • Mounting Flexibility: The motor has a mounting hole spacing of 145 mm, allowing for easy integration into different mechanical systems.
  • Safety Certifications: Compliant with CE, CSA, cULus, TUV, and UL standards, ensuring safety in industrial applications.
  • Environmental Compliance: Meets RoHS compliance requirements.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for use in robotic arms, CNC machines, and other automated systems where precise control is crucial.
  3. Medical Devices: Used in medical equipment such as MRI machines and surgical robots due to its high precision and reliability.
  4. Aerospace Industry: Suitable for applications requiring high accuracy and reliability.

  5. Secondary Applications:

  6. Material Handling Systems: Used in conveyor belts and other material handling equipment where precise movement is necessary.
  7. Packaging Machinery: Integrated into packaging machines for accurate product placement and handling.
  8. Automotive Industry: Utilized in automotive manufacturing lines for precise assembly tasks.

Alternative Parts

For alternative parts or similar products from Omron Automation and Safety: - R88M-K1K520H-1: A variant with slightly different specifications but similar functionality. - R88M-K1K520H-2: Another variant offering additional features such as enhanced cooling systems.

Embedded Modules

This component is often used in conjunction with various control modules: - Omron PLCs (Programmable Logic Controllers): For integrating the servomotor into larger control systems. - Motion Controllers: Used to control the precise movement of the servomotor. - HMI (Human Machine Interface) Systems: For easy monitoring and control of the motor’s operation.

The Omron Automation and Safety R88M-K1K520H servomotor is a reliable choice for any application requiring high precision and robust performance. Its comprehensive set of features makes it an excellent addition to various industrial automation systems.