ON Semiconductor DVK-AXM0F243-868-1-SMA-GEVB
ON Semiconductor DVK-AXM0F243-868-1-SMA-GEVB
feed

ON Semiconductor DVK-AXM0F243-868-1-SMA-GEVB

Manufacturer No:

DVK-AXM0F243-868-1-SMA-GEVB

Manufacturer:

ON Semiconductor

Utmel No:

1807-DVK-AXM0F243-868-1-SMA-GEVB

Package:

-

Datasheet:

AXM0F243

ECAD Model:

Description:

Transceiver Board(s) 868MHz

Quantity:

Unit Price: $72.671141

Ext Price: $72.67

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $72.671141

    $72.67

  • 10

    $68.557680

    $685.58

  • 100

    $64.677057

    $6,467.71

  • 500

    $61.016091

    $30,508.05

  • 1000

    $57.562350

    $57,562.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DVK-AXM0F243-868-1-SMA-GEVB information

Specifications
Documents & Media
Product Details
ON Semiconductor DVK-AXM0F243-868-1-SMA-GEVB technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor DVK-AXM0F243-868-1-SMA-GEVB.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Transceiver
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    868MHz
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor DVK-AXM0F243-868-1-SMA-GEVB.

DVK-AXM0F243-868-1-SMA-GEVB Overview

The Evaluation board has type Transceiver RF.

DVK-AXM0F243-868-1-SMA-GEVB Features

Transceiver Type

DVK-AXM0F243-868-1-SMA-GEVB Applications

There are a lot of ON Semiconductor
DVK-AXM0F243-868-1-SMA-GEVB RF Boards applications.


  • Mesh Network
  • MCU
  • Transceiver
  • Modem
  • MAC
  • PA
  • TR Switch
  • Power Management Unit (PMU)
  • Remote monitoring
  • Building automation
DVK-AXM0F243-868-1-SMA-GEVB Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "DVK-AXM0F243-868-1-SMA-GEVB" in ON Semiconductor DVK-AXM0F243-868-1-SMA-GEVB.
  • Part Number
  • Manufacturer
  • Package
  • Description