ON Semiconductor KAI-1020-ABA-FD-BA
ON Semiconductor KAI-1020-ABA-FD-BA
feed

ON Semiconductor KAI-1020-ABA-FD-BA

Manufacturer No:

KAI-1020-ABA-FD-BA

Manufacturer:

ON Semiconductor

Utmel No:

1807-KAI-1020-ABA-FD-BA

Package:

-

ECAD Model:

Description:

Image Sensor Monochrome CCD 1004x1004Pixels 64-Pin CLCC
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
KAI-1020-ABA-FD-BA information

Specifications
ON Semiconductor KAI-1020-ABA-FD-BA technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor KAI-1020-ABA-FD-BA.
  • Type
    Parameter
  • Manufacturer Part Number
    1087031Z5DLF
  • Manufacturer
    Stearns
  • Mounting
    End Mount
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    380 VAC;460 VAC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP23
0 Similar Products Remaining